Product Overview: ADS8413IBRGZT by Texas Instruments
The ADS8413IBRGZT is a precision, 16-bit, analog-to-digital converter (ADC) designed by the renowned semiconductor manufacturer, Texas Instruments. This high-performance ADC is part of TI's ADS841x family and is particularly suitable for a wide range of applications that require high accuracy and low noise, such as medical instrumentation, test and measurement systems, and industrial process control.
Key Features
- Resolution: The ADS8413IBRGZT offers a 16-bit resolution, providing high precision for your critical measurements.
- Sampling Rate: With a maximum sampling rate of 2 MSPS (mega-samples per second), it enables fast data acquisition, making it ideal for high-speed systems.
- Input Type: The device features a pseudo-differential input, allowing for improved noise rejection and signal integrity.
- Interface: It comes with a SPI-compatible serial interface, which facilitates easy communication with microcontrollers and digital systems.
- Reference: An internal 2.5V reference provides a convenient and stable voltage reference for the ADC, though it also supports an external reference if needed for specific applications.
- Power Supply: It operates from a 2.7V to 5.5V supply, offering flexibility in various system designs.
- Package: The device is available in a compact VQFN-48 package, minimizing the footprint on your PCB.
Applications
The ADS8413IBRGZT is versatile and can be used in multiple applications, including:
- Medical Imaging Systems
- Industrial Process Control
- Data Acquisition Systems
- Portable Instrumentation
- Seismic Data Acquisition
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the ADS8413IBRGZT is no exception. It is designed to meet the stringent requirements of industrial and medical applications, ensuring reliability and performance. With its robust design and advanced features, the ADS8413IBRGZT from Texas Instruments stands out as an excellent choice for precision ADC applications.