EN
  • EN
  • DE

DS1809U-050

Part No DS1809U-050
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 64TAP 8UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr Maxim Integrated
Series Dallastat™
Package Tube
Product Status Obsolete
Programmable Not Verified
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 50k
Interface Pushbutton
Memory Type Non-Volatile
Voltage - Supply 5V
Tolerance ±20%
Temperature Coefficient (Typ) 750ppm/°C
Mounting Type Surface Mount
Supplier Device Package 8-uMAX/uSOP
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Temperature Range - Operating -40°C ~ 85°C
Resistance - Wiper (Ohms) (Typ) 400 (Max)
Base Product Number DS1809
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586288-DS1809U-050
Ultra Librarian 3D Model Ultra Librarian DS1809U-050 CAD Model

Description

Maxim Integrated DS1809U-050 Digital Potentiometer

The Maxim Integrated DS1809U-050 is a versatile and high-performance digital potentiometer that offers a reliable solution for a wide range of applications requiring precise resistance adjustments. This compact component is part of Maxim's renowned series of nonvolatile memory digital potentiometers, which are designed to provide electronic adjustments that are more durable and accurate than mechanical potentiometers.

The DS1809U-050 features a dual digital potentiometer with a 50kΩ resistance value, which can be adjusted through an easy-to-use 3-wire serial interface. This interface is compatible with standard SPI, QSPI, and MICROWIRE protocols, making the device simple to integrate into existing designs. The potentiometer's resistance can be adjusted in 64 wiper positions, allowing for fine-tuned control over the output.

One of the key advantages of the DS1809U-050 is its nonvolatile memory (EEPROM), which ensures that the last wiper position is stored and maintained even when the power is removed. This feature makes it ideal for applications that require a preset adjustment to be recalled upon power-up, without the need for any manual intervention or additional circuitry.

The device operates over a wide voltage range of 2.7V to 5.5V, making it suitable for both 3V and 5V systems. With an operating temperature range of -40°C to +85°C, the DS1809U-050 is built to perform reliably in harsh environments, ensuring consistent performance across various conditions.

Common applications for the DS1809U-050 include adjusting volume, contrast, brightness settings in consumer electronics, as well as calibrating system tolerances or replacing mechanical potentiometers in industrial systems. Its compact SOT23-8 package allows for efficient use of board space, which is particularly beneficial in space-constrained applications.

Overall, the Maxim Integrated DS1809U-050 digital potentiometer is a high-quality, robust solution for designers looking to add precise, electronic resistance tuning to their projects. Its nonvolatile memory and compatibility with popular serial interfaces make it a flexible and convenient choice for a multitude of electronic applications.

You May Also Be Interested in

Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess