EN
  • EN
  • DE

MMSZ5245C-V-GS08

Part No MMSZ5245C-V-GS08
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOD123
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 711282-MMSZ5245C-V-GS08
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMSZ5245C-V-GS08 CAD Model

Description

The Vishay MMSZ5245C-V-GS08 is a Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode offers a stable reverse breakdown voltage and is housed in a small surface mount package, making it suitable for space-constrained applications.

Applications:

  • Voltage Regulation: Provides a stable voltage reference in electronic circuits.
  • Transient Voltage Suppression: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits voltage levels in signal processing applications.
  • Overvoltage Protection: Safeguards circuits from excessive voltage conditions.
  • Power Supplies: Regulates voltage in power supply circuits.

Features:

  • Zener Diode: Provides a stable reverse breakdown voltage.
  • Surface Mount Package: SOD-323 package for compact designs.
  • Low Leakage Current: Minimizes current leakage in the reverse bias condition.
  • High Surge Capability: Withstands transient voltage surges.
  • Lead-Free: Complies with RoHS standards for environmental protection.

Benefits:

  • Stable Voltage: Provides a consistent voltage reference.
  • Compact Design: Small package size saves board space.
  • Reliable Protection: Safeguards circuits from voltage spikes.
  • Easy Installation: Surface mount package facilitates easy assembly.
  • Environmental Compliance: Lead-free construction meets environmental standards.

Additional Details:

The MMSZ5245C-V-GS08 has a Zener voltage of 15V with a tolerance of ±2%. The low leakage current and high surge capability make it ideal for protecting sensitive components from transient voltages. The SOD-323 package allows for high-density board designs. The "-V-GS08" suffix indicates specific packaging and environmental compliance details. This Zener diode is commonly used in applications where precise voltage regulation and robust protection against voltage surges are crucial, such as in power supplies, communication equipment, and automotive electronics.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess