The SN74AVC16835DGGR from Texas Instruments is a high-performance, 18-bit universal bus transceiver that is designed to provide advanced features and superior functionality for a wide range of applications.
- VCC Range: Operates on a 1.2V to 3.6V VCC range.
- Package: Available in a 56-pin TSSOP (Thin Shrink Small Outline Package).
- Latch-Up Performance: Use of the Latch-Up performance exceeding 100mA per JESD 78, Class II.
- Ioff Circuitry: Features an Ioff circuitry that disables the outputs, preventing any damaging current backflow through the device when it is powered down.
- Bus Hold: Features a Bus Hold on the data inputs, eliminating the need for external pull-up or pull-down resistors.
- Voltage Protection: Supports both undershoot and overshoot voltage protection.
- tpd: Provides a maximum tpd of 4.2 ns.
- Operating Temperature: Characterized for operation from -40°C to 85°C.