EN
  • EN
  • DE

P5CC012XR/T1A0101,

Part No P5CC012XR/T1A0101,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CC012XR/T1A0101, / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 160KB (160K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, UART
Program Memory Size 160KB (160K x 8)
Program Memory Type ROM
EEPROM Size 12K x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Base Product Number P5CC012
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346333-P5CC012XR/T1A0101,
Ultra Librarian 3D Model Ultra Librarian P5CC012XR/T1A0101, CAD Model

Description

The P5CC012XR/T1A0101 is a cutting-edge secure microcontroller product from NXP Semiconductors, designed to cater to the increasing demands of security in embedded systems. This product is part of NXP's renowned secure controller portfolio and is well-suited for applications in mobile transactions, identity verification, payment systems, and secure access control.

Key Features

  • Advanced Security: The P5CC012XR/T1A0101 is built with robust security features to provide high resistance against physical and logical attacks. It includes dedicated hardware for cryptography, secure boot, and secure storage to protect sensitive data.
  • High Performance: Equipped with a powerful processor core, this microcontroller delivers exceptional performance for complex cryptographic operations and ensures swift processing in security-critical applications.
  • Flexible Memory Options: With an optimal balance of ROM, RAM, and EEPROM, the P5CC012XR/T1A0101 allows for versatile application development and data storage possibilities, catering to a wide range of use cases.
  • Connectivity: The product supports various communication interfaces, ensuring seamless integration with existing and new system architectures.
  • Energy Efficiency: Designed with power-saving modes, the P5CC012XR/T1A0101 is ideal for battery-operated devices, reducing the overall power consumption and extending the device's operational life.

Applications

The P5CC012XR/T1A0101 is versatile and can be employed in numerous security-sensitive applications. It is particularly well-suited for smart cards, secure elements in mobile phones, banking cards, e-government documents, and secure tokens. Its robust security features make it an excellent choice for industries requiring high levels of data protection and integrity.

Technical Specifications

Feature Description
Product Type Secure Microcontroller
Manufacturer NXP Semiconductors
Memory Configuration ROM, RAM, EEPROM
Communication Interfaces ISO/IEC 7816, USB, SPI, I2C (Depending on the application)
Security Features Hardware Cryptography, Secure Boot, Secure Storage
Package Available in various packages suitable for different applications

In conclusion, the P5CC012XR/T1A0101 from NXP is a sophisticated and secure microcontroller that offers a wide range of features for secure applications. Its combination of performance, security, and flexibility makes it an ideal choice for developers looking to enhance the security of their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess