EN
  • EN
  • DE

SN74V245-15PAGEP

Part No SN74V245-15PAGEP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC LOGIC GATE / Asynchronous, Synchronous FIFO 72K (4K x 18) Uni-Directional 66.7MHz 11ns 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Memory Size 72K (4K x 18)
Function Asynchronous, Synchronous
Data Rate 66.7MHz
Access Time 11ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number 74V245
Other Names 296-SN74V245-15PAGEP
Standard Package 160
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258922-SN74V245-15PAGEP
Ultra Librarian 3D Model Ultra Librarian SN74V245-15PAGEP CAD Model

Description

The SN74V245-15PAGEP is a robust, high-speed octal bus transceiver from Texas Instruments designed for asynchronous communication between data buses. This device is part of Texas Instruments' military and aerospace product line, which emphasizes reliability and performance in demanding environments.

Key Features

  • Bus Transceiver Type: Octal, bidirectional with 3-state outputs.
  • Voltage Range: Operates at 3.3V, which allows for lower power consumption and compatibility with modern digital systems.
  • Speed: Offers a maximum shift speed of 15ns, delivering swift data transfer rates for high-performance applications.
  • Enhanced Product (EP): This device is part of TI's Enhanced Product line, designed to support the stringent requirements of aerospace and defense applications.
  • Temperature Range: The device is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliability under extreme conditions.
  • Quality and Reliability: Manufactured with Texas Instruments' stringent quality standards, ensuring high reliability and function in critical systems.
  • Package: Available in a 20-pin SSOP (Shrink Small Outline Package), which provides a compact footprint for space-constrained applications.

Applications

The SN74V245-15PAGEP is well-suited for a variety of demanding applications that require reliable data transfer and interfacing, such as:

  • Military and aerospace electronics
  • Communication systems
  • Avionics
  • Satellite systems
  • High-reliability industrial applications

Product Summary

Texas Instruments' SN74V245-15PAGEP is a testament to the company's commitment to providing high-quality components for mission-critical applications. With its fast data transfer speeds, robust operating temperature range, and compact packaging, this octal bus transceiver is an excellent choice for systems where performance and reliability cannot be compromised.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.2058 $92.4116
3+ $37.9125 $113.7375
5+ $36.7277 $183.6385
6+ $35.5430 $213.2580
8+ $34.3582 $274.8656
10+ $30.8039 $308.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess