EN
  • EN
  • DE

SN74ALVCH16409DL

Part No SN74ALVCH16409DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS EXCHANGER 56SSOP  /  Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Product Status Obsolete
Logic Type Universal Bus Exchanger
Number of Circuits 9-Bit, 4-Port
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCH
Other Names TEXTISSN74ALVCH16409DL,-74ALVCH16409DLG4,296-5228-5R,-SN74ALVCH16409DLR,-74ALVCH16409DLG4R,74ALVCH16409DLG4,-296-5228-5,296-5228-5,2156-SN74ALVCH16409DL-TI,74ALVCH16409DLG4,-296-5228-5
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255956-SN74ALVCH16409DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16409DL CAD Model

Description

Product Overview: SN74ALVCH16409DL from Texas Instruments

The SN74ALVCH16409DL is a high-performance integrated circuit manufactured by Texas Instruments, designed to meet the needs of modern digital systems. This device is part of the ALVCH series, known for its low voltage and high-speed operation, making it suitable for interfacing with 3.3V and 2.5V signal environments.

Key Features

  • Voltage Range: The device operates with a 2.5V to 3.3V V<sub>CC supply voltage, providing design flexibility for mixed-voltage system integration.
  • Logic Type: The SN74ALVCH16409DL is a 16-bit universal bus transceiver with 3-state outputs, allowing for bidirectional communication between data buses.
  • Speed: It features high-speed signal propagation with a maximum t<sub>pd of 3.6 ns, ensuring swift data transfer for time-sensitive applications.
  • Drive Capability: The device offers ±24-mA output drive at 3.3V, which is robust enough for driving heavy loads.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up/pull-down resistors, simplifying PCB design and reducing component count.

Applications

The SN74ALVCH16409DL is versatile, catering to a wide range of applications, including:

  • High-speed data communication
  • Memory interfacing
  • Bus isolation and buffering
  • Signal gating
  • Server and telecom infrastructure

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALVCH16409DL is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets industry standards for performance and longevity.

Package and Availability

This device comes in a 56-pin SSOP (DL) package, which is designed for space-saving on PCBs without compromising thermal and electrical performance. The SN74ALVCH16409DL is available for order and can be sourced directly through Texas Instruments or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess