EN
  • EN
  • DE

SN74ALVCH162334DL

Part No SN74ALVCH162334DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48SSOP  /  Universal Bus Driver 16-Bit 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tube
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALVCH162334
Other Names 74ALVCH162334DLG4,-74ALVCH162334DLG4,296-5179-5R,-296-5179-5,2156-SN74ALVCH162334DL,TEXTISSN74ALVCH162334DL,-74ALVCH162334DLG4R,74ALVCH162334DLG4,-296-5179-5,296-5179-5,-SN74ALVCH162334DLR
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255964-SN74ALVCH162334DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162334DL CAD Model

Description

Product Overview: SN74ALVCH162334DL

The SN74ALVCH162334DL is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This particular device is a 16-bit universal bus driver with 3-state outputs, belonging to the ALVCH family which is known for its low-voltage, high-speed operation. The product is packaged in a 48-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint while providing robust functionality.

Key Features

  • High-Speed Operation: The SN74ALVCH162334DL is capable of operating at significant speeds, which is crucial for modern digital systems that require rapid data transfer and signal processing.
  • Low Voltage: This device operates at a low voltage range, typically 2.3V to 3.6V, making it suitable for power-sensitive applications.
  • Bus Hold Data Inputs: The bus hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to avoid bus contention.
  • Wide Bus Interface: With a 16-bit interface, this universal bus driver can handle wide data paths, making it ideal for interfacing with microprocessors, microcontrollers, and other digital systems.

Applications

The SN74ALVCH162334DL is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Server and networking equipment
  • Signal processing
  • Memory interface circuits
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVCH162334DL is no exception. It has been rigorously tested to ensure reliability in a wide range of environments and applications. Customers can trust this component to perform consistently over its intended lifespan.

Support and Resources

For additional information, including detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website. There, engineers and product designers can find all the necessary documentation to integrate the SN74ALVCH162334DL into their projects effectively.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Driver 20-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess