EN
  • EN
  • DE

SN74ALVCH16501KR

Part No SN74ALVCH16501KR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56BGA  /  Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVCH
Other Names 296-9778-1,296-9778-2,-296-9778-1R,296-9778-2R,-SN74ALVCH16501KRR,296-9778-6,296-9778-1R,-296-9778-1,-296-9778-1,296-9778-6R,TEXTISSN74ALVCH16501KR,2156-SN74ALVCH16501KR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255974-SN74ALVCH16501KR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16501KR CAD Model

Description

Product Overview: SN74ALVCH16501KR

The SN74ALVCH16501KR is a high-performance, 18-bit universal bus transceiver with 3-state outputs from Texas Instruments, designed to facilitate bidirectional communication between two buses. This integrated circuit is part of the ALVCH series, which is known for its low-voltage, high-speed operation and compatibility with bus hold on data inputs, eliminating the need for external pull-up resistors.

Key Features

  • Voltage Range: The device operates on a 2.5V to 3.6V supply, making it suitable for interfacing with low-voltage logic without the need for level shifters.
  • High-Speed Data Transfer: With a maximum data rate of 250 Mbps, the SN74ALVCH16501KR is capable of handling high-speed data transmission, which is essential for modern digital communication.
  • Bus-Hold Data Inputs: The bus-hold feature on data inputs helps to maintain the last known state without requiring external pull-up or pull-down resistors, simplifying PCB design and saving board space.
  • Low Power Consumption: This transceiver is designed for low-power operation, which helps to reduce overall power consumption in electronic systems, making it ideal for battery-operated devices.
  • Wide Bus Compatibility: The 18-bit width and universal bus transceiver functionality make it compatible with a wide range of data bus configurations, enhancing its versatility in system design.

Applications

The SN74ALVCH16501KR is well-suited for a variety of applications where efficient and reliable data transfer between different voltage domains or bus systems is required. Common applications include:

  • Data communication in servers and networking equipment
  • Interface bridging in multi-voltage systems
  • Signal buffering and bus isolation in complex digital systems
  • Memory interfacing in computers and embedded systems

Package and Quality

This device is available in a 56-pin SSOP (Shrink Small-Outline Package) that is optimized for reduced space on printed circuit boards. Texas Instruments ensures high manufacturing standards, with devices tested for performance and reliability across a wide range of environmental conditions.

With its combination of speed, power efficiency, and design flexibility, the SN74ALVCH16501KR from Texas Instruments represents a robust solution for modern digital interfacing challenges.

You May Also Be Interested in

NXP / Nexperia
56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS TXRX 34BIT 114LFBGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess