EN
  • EN
  • DE

SN74ALVCH16500DGGR

Part No SN74ALVCH16500DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP  /  Universal Bus Transceiver 18-Bit 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74ALVCH
Other Names -SN74ALVCH16500DGGRR,-74ALVCH16500DGGRG4,2156-SN74ALVCH16500DGGR-TITR,-74ALVCH16500DGGRG4R,2156-SN74ALVCH16500DGGR,-74ALVCH16500DGGRE4,TEXTISSN74ALVCH16500DGGR,-296-5229-1,-74ALVCH16500DGGRE4R,296-5229-2,296-5229-1,-296-5229-1,296-5229-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255973-SN74ALVCH16500DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16500DGGR CAD Model

Description

The SN74ALVCH16500DGGR is a high-performance, 18-bit universal bus transceiver from Texas Instruments, designed to address the needs of high-speed bidirectional communication in data bus and memory interface applications. This integrated circuit is part of the advanced high-speed CMOS family (ALVCH) and is fabricated with silicon gate CMOS technology to achieve significant power savings and speed enhancements over its predecessors.

Featuring a dual-supply voltage range of 2.3V to 3.6V, the SN74ALVCH16500DGGR ensures compatibility with lower voltage systems while maintaining the ability to interface with standard 5V components. This level of versatility makes it suitable for mixed-voltage environments, providing system designers with a flexible solution for various interfacing challenges.

Key Features:

  • High-Speed Operation: The device operates at a high speed, with a typical t<sub>pd of 3.8 ns (max) for 3.3 V, allowing for efficient data transfer between buses.
  • Low Power Consumption: It is designed for low static and dynamic power consumption, contributing to overall energy efficiency in electronic systems.
  • Wide Bus Interface: The 18-bit bus interface width provides a broad pathway for data, making it ideal for handling large volumes of parallel data.
  • Bus-Hold Data Inputs: The device's inputs feature a bus-hold circuitry that retains the last active state when no input signal is present, reducing the need for external pull-up/pull-down resistors.
  • Flow-Through Architecture: Its flow-through pinout architecture simplifies PCB layout by facilitating direct connection to buses.
  • Output Drive Capability: The transceiver can drive up ±24 mA at the outputs, ensuring strong signal integrity even in capacitive load conditions.

The SN74ALVCH16500DGGR comes in a 48-pin TSSOP (DGGR) package, offering a compact footprint while providing the necessary I/O for complex digital systems. With its robust design and advanced features, this transceiver is well-suited for a wide range of applications, including telecommunications, computing, and industrial systems where reliable high-speed data transmission is crucial.

Texas Instruments provides detailed technical documentation, including datasheets, application notes, and design resources, to support designers in implementing the SN74ALVCH16500DGGR into their projects effectively.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess