EN
  • EN
  • DE

TPD6E001RSFRG4

Part No TPD6E001RSFRG4
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description LOW-CAPACITANCE 6-CHANNEL ±15-kV ESD-PROTECTION ARRAY FOR HIGH-SPEED DATA INTERFACES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Type Steering (Rail to Rail)
Unidirectional Channels 6
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 11V
Power Line Protection Yes
Applications General
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 12-WQFN Exposed Pad
Manufacturer Package 12-WQFN (4x4)
Win Source Part Number 1271968-TPD6E001RSFRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPD6E001
Introduction Date June 01, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPD6E001RSFRG4 CAD Model

Description

The TPD6E001RSFRG4 from Texas Instruments is an essential component for modern electronics, offering comprehensive protection for sensitive circuits. This low-capacitance ESD (Electrostatic Discharge) protection device is designed to safeguard up to six data lines from the perils of electrostatic discharge, electrical fast transients, and other voltage-induced transient events.

This versatile protector comes in a compact UQFN-10 package, making it a perfect fit for space-constrained applications. With its ultra-low capacitance, the TPD6E001RSFRG4 ensures signal integrity is maintained, especially in high-speed data interfaces such as USB 2.0, HDMI, and Gigabit Ethernet.

The TPD6E001RSFRG4 boasts a robust ESD protection level of up to ±15kV (air-gap discharge) and ±8kV (contact discharge) as per the IEC 61000-4-2 international standard. This level of protection ensures that devices remain safe from the most common electrostatic events encountered in daily use.

Texas Instruments has engineered this device with a low clamping voltage, which means that even when a voltage spike occurs, the TPD6E001RSFRG4 clamps down the excess voltage to a safer level, effectively protecting the downstream chips from being damaged. Furthermore, the device features a low leakage current, which is critical for battery-powered applications as it helps to conserve energy and extends the battery life of portable devices.

The integration of the TPD6E001RSFRG4 in your design simplifies the circuit protection scheme due to its multi-line protection capability. This not only saves board space but also potentially reduces the overall cost of the bill of materials. Whether you're designing consumer electronics, computer peripherals, or communication devices, the TPD6E001RSFRG4 is an indispensable component that provides peace of mind with its superior protection features.

With its combination of high-performance protection, small form factor, and Texas Instruments' renowned quality and reliability, the TPD6E001RSFRG4 is the go-to choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,512 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess