EN
  • EN
  • DE

SN74ALVCH16600DGGR

Part No SN74ALVCH16600DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Base Product Number SN74ALVCH
Other Names -74ALVCH16600DGGRG4,-74ALVCH16600DGGRG4R,-SN74ALVCH16600DGGRR,2156-SN74ALVCH16600DGGR,-74ALVCH16600DGGRE4,296-5238-1,296-5238-2,-296-5238-1,2156-SN74ALVCH16600DGGR-TITR,-74ALVCH16600DGGRE4R,-296-5238-1,TEXTISSN74ALVCH16600DGGR,296-5238-6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255975-SN74ALVCH16600DGGR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16600DGGR CAD Model

Description

The SN74ALVCH16600DGGR from Texas Instruments is a high-performance, 18-bit universal bus transceiver featuring non-inverting 3-state outputs. This integrated circuit is designed to be used in applications requiring high-speed data transfer and low-power consumption. It is part of the advanced low-voltage CMOS (ALVC) family, which is known for its significant advantages in power and speed optimization.

Key Features:

  • High-Speed Data Transfer: The device is capable of transferring data at a high rate, which is essential for modern high-speed digital interfaces.
  • Low Power Consumption: Operating within the advanced low-voltage CMOS technology, it ensures minimal power usage, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: It has a broad data-voltage range of 2.3 V to 3.6 V, which allows for flexible integration into various system voltages.
  • Bus Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, thus simplifying board design and reducing component count.
  • Flow-Through Architecture: The pinout supports a flow-through architecture that facilitates easy PCB layout by placing the data inputs near the corresponding outputs.

Applications:

  • High-speed data transfer systems
  • Bus interface or signal buffering for memory, processor, or ASIC
  • Communication systems
  • Servers and networking equipment

The SN74ALVCH16600DGGR is provided in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, which is suitable for surface-mounted technology (SMT). The device's robust design and advanced features make it a reliable choice for interfacing between different voltage domains in a system. Its high-speed capabilities and low-power operation are critical for modern electronic systems where efficiency and performance are paramount.

With Texas Instruments' reputation for quality and reliability, the SN74ALVCH16600DGGR stands out as a versatile component for designers looking to improve data transmission efficiency in their digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess