EN
  • EN
  • DE

74LCX16501MEAX

Part No 74LCX16501MEAX
Manufacturer ON Semiconductor
Catalog Logic - Universal Bus Functions
Description TXRX 18BIT UNIV BUS LV 56SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr ON Semiconductor
Series 74LCX
Package Tape & Reel
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74LCX16501
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 744013-74LCX16501MEAX
Ultra Librarian 3D Model Ultra Librarian 74LCX16501MEAX CAD Model

Description

ON Semiconductor 74LCX16501MEAX Logic Device

The 74LCX16501MEAX is a high-performance CMOS product from ON Semiconductor, designed to meet the escalating demands of advanced electronic systems. This 18-bit universal bus transceiver features a low-voltage operation and integrates a 5-bit bus hold with a dual enable for directional control, making it a versatile component for bus interface applications.

Key Features

  • Low Voltage Operation: The 74LCX16501MEAX operates at a nominal voltage of 3.3V, which makes it compatible with modern low-voltage logic systems, reducing power consumption and improving energy efficiency.
  • 5V Tolerant Inputs: Inputs are 5V tolerant, ensuring that the device can interface with higher voltage logic levels without sustaining damage, thereby increasing its application scope.
  • High Drive: With a -32mA/+64mA output drive at 3.0V, this device can drive a multitude of loads, providing robust signal integrity.
  • Power-Off High Impedance Inputs and Outputs: This feature allows for "hot" insertion or removal of the IC without causing glitches or disruptions to the surrounding circuitry.
  • Support for Live Insertion: The 74LCX16501MEAX is designed to support live insertion and withdrawal, minimizing downtime and facilitating easy maintenance and upgrades.

Applications

The ON Semiconductor 74LCX16501MEAX is ideal for a wide range of applications, including:

  • Memory interleave functions
  • Bus isolation
  • Backplane driver
  • Data communication
  • Signal gating

Technical Specifications

It comes in a 56-SSOP package and offers balanced propagation delays and transition times, which is critical for maintaining signal fidelity in high-speed data paths. The device also features multiple GND and VCC pins to minimize noise and enhance system reliability.

With its robust feature set and ON Semiconductor's commitment to quality, the 74LCX16501MEAX is a reliable choice for designers looking to implement efficient and flexible data transfer mechanisms in their digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess