EN
  • EN
  • DE

SN74ALVC16835ZQLR

Part No SN74ALVC16835ZQLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56BGA  /  Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74ALVC
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255991-SN74ALVC16835ZQLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC16835ZQLR CAD Model

Description

SN74ALVC16835ZQLR - Texas Instruments

The SN74ALVC16835ZQLR from Texas Instruments is a high-performance, 18-bit universal bus driver with 3-state outputs. This integrated circuit is designed to be used in applications requiring high-speed and low-power consumption. It is part of the ALVC (Advanced Low-Voltage CMOS) family, which operates on a 1.65 to 3.6V supply voltage range, making it suitable for interfacing with both 3.3V and 2.5V logic levels.

Key Features:

  • Logic Family: ALVC - Advanced Low-Voltage CMOS
  • Operating Voltage: 1.65V to 3.6V
  • Output Drive: ±24 mA at 3.3V
  • Bus Hold on Data Inputs: Eliminates the need for external pull-up/pull-down resistors
  • Speed: Fast propagation delays and output transition times
  • Package: 56-pin BGA MICROSTAR JUNIOR (ZQL)
  • Temperature Range: Operative between -40°C to 85°C

The SN74ALVC16835ZQLR is capable of driving heavily loaded bus lines or buffering memory address registers. Its bus-hold feature ensures that the last valid bus data is held when the input goes to high impedance, which helps in preventing floating inputs and reducing system power consumption. This feature is particularly useful in multiplexed bus applications where the data lines are often bidirectional.

With its low operational and standby power consumption, the SN74ALVC16835ZQLR is optimized for power-sensitive designs. The device also supports live insertion and withdrawal (hot plugging) which minimizes the risk of damage due to electrostatic discharge during handling or when connecting or disconnecting the device in live systems.

Its 56-pin BGA MICROSTAR JUNIOR package is compact and provides a space-saving footprint for high-density applications. Whether used in telecommunications, computing, networking, or consumer electronics, the SN74ALVC16835ZQLR provides a reliable and efficient solution for high-speed digital interfacing.

Applications:

  • Memory Interfacing
  • Data Communication
  • Bus Transceivers
  • Signal Buffering

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, 18-BIT, PDSO56
Need more? Email Us
Fairchild/ON Semiconductor
BUS DRIVER, ALVC/VCX/A SERIES
Lowest to $3.3108
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess