EN
  • EN
  • DE

SN74ALVCH16270DL

Part No SN74ALVCH16270DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC RGSTRD BUS EXCHANGER 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVCH
Packaging Tube
Logic Type Registered Bus Exchanger
Number of Circuits 12 ~ 24-Bit
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 765237-SN74ALVCH16270DL
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVCH16270
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16270DL CAD Model

Description

Product Overview: SN74ALVCH16270DL

The SN74ALVCH16270DL, manufactured by Texas Instruments, is a high-performance integrated circuit designed to meet the needs of advanced digital systems. This device is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVCH16270DL is particularly suitable for applications requiring a 16-bit edge-triggered D-type flip-flop with 3-state outputs.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVCH)
  • Logic Type: 16-bit edge-triggered D-type flip-flop
  • Output Type: 3-state, which allows for bus-oriented applications
  • Operating Voltage: 2.3V to 3.6V, enabling low-voltage operation for power efficiency
  • Data Rate: Capable of handling high-speed data transfer
  • Package: Desoldeable 56-pin SSOP (Shrink Small Outline Package)
  • Temperature Range: Specified from -40°C to 85°C, suitable for industrial applications

Applications

The SN74ALVCH16270DL is versatile and can be used in a variety of digital applications, including:

  • Memory data storage and retrieval
  • Communication systems
  • Computers and computer peripherals
  • Data processing equipment
  • High-speed signal gating

Performance Benefits

With its low-voltage operation, the SN74ALVCH16270DL ensures reduced power consumption, which is critical for battery-powered devices and eco-friendly designs. The high-speed data transfer capability makes it an excellent choice for systems that require fast and reliable data processing. Additionally, the 3-state outputs allow for direct connection to a bus, facilitating easier and more flexible circuit design.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74ALVCH16270DL is no exception. It is designed and manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6374 $57.3090
75+ $1.3436 $100.7700
120+ $1.3016 $156.1920
160+ $1.2596 $201.5360
210+ $1.2176 $255.6960
275+ $1.0916 $300.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess