EN
  • EN
  • DE

SN74ALVCF162835DL

Part No SN74ALVCF162835DL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVCF
Package Tube
Product Status Obsolete
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 18mA, 18mA
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number SN74ALVCF
Other Names TEXTISSN74ALVCF162835DL,2156-SN74ALVCF162835DL-TI
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255983-SN74ALVCF162835DL
Ultra Librarian 3D Model Ultra Librarian SN74ALVCF162835DL CAD Model

Description

Product Overview: SN74ALVCF162835DL by Texas Instruments

The SN74ALVCF162835DL is a high-performance, 18-bit universal bus driver designed by Texas Instruments, known for its reliability and advanced technology. This integrated circuit is part of the ALVCF family, which is characterized by low-voltage operation and high-speed interfacing.

Key Features

  • Voltage Range: The device operates at a 2.5 V to 3.6 V VCC range, making it suitable for low-voltage applications that require efficient power consumption.
  • High-Speed Data Transfer: With a maximum data rate of 250 Mbps, the SN74ALVCF162835DL ensures rapid data transmission, making it ideal for high-speed data processing tasks.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • Flow-Through Architecture: The device's flow-through pinout optimizes the PCB layout, thus reducing signal skew and improving signal integrity.
  • Low Power Consumption: It is designed for low dynamic power consumption, with a typical ICC of only 80 µA.

Applications

The SN74ALVCF162835DL is versatile and can be used in various applications, including:

  • Memory Interfacing
  • Data Communication Systems
  • Networking Hardware
  • High-Speed Data Acquisition
  • Signal Distribution

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.5 V to 3.6 V
Data Rate 250 Mbps (Max)
Operating Temperature Range -40°C to 85°C
Package Type 56-Pin SSOP

With its robust feature set and Texas Instruments' commitment to quality, the SN74ALVCF162835DL is a reliable choice for designers looking to implement a high-speed, low-voltage bus driver in their systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TSSOP / Universal Bus Driver, CMOS 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess