EN
  • EN
  • DE

TMS5702135DPGEQQ1

Part No TMS5702135DPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797664-TMS5702135DPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5702135
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5702135DPGEQQ1 CAD Model

Description

The TMS5702135DPGEQQ1 is a cutting-edge microcontroller unit (MCU) from Texas Instruments, designed to cater to the rigorous demands of automotive and industrial applications. This high-performance MCU is part of the Hercules TMS570 series, which is renowned for its robust architecture, safety features, and exceptional reliability.

Key Features

  • High-Performance ARM Cortex-R4F Core: At the heart of the TMS5702135DPGEQQ1 is a powerful ARM Cortex-R4F core that operates at a frequency of up to 180MHz, providing the computational horsepower needed for complex real-time processing.
  • Integrated Safety Features: Designed with functional safety in mind, this MCU includes built-in safety mechanisms that comply with the ISO 26262 standard, making it suitable for safety-critical automotive applications such as Advanced Driver Assistance Systems (ADAS) and Electronic Stability Control (ESC).
  • Large Memory Capacity: Equipped with an ample amount of memory, the device features 1.5MB of integrated flash memory and 192KB of RAM, facilitating sophisticated program execution and data handling.
  • Rich Peripheral Set: The MCU boasts a comprehensive set of peripherals, including CAN, Ethernet, FlexRay, and LIN interfaces, which enable robust communication and connectivity options for various system designs.
  • Enhanced Temperature Range: The TMS5702135DPGEQQ1 is designed to operate over an extended temperature range, ensuring reliable performance even under harsh environmental conditions.

Applications

The robust feature set of the TMS5702135DPGEQQ1 makes it an ideal choice for a wide range of applications, particularly in the automotive and industrial sectors where reliability and safety are paramount. It is well-suited for:

  • Automotive safety systems
  • Industrial control systems
  • Motor control applications
  • Flight control systems
  • Medical equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The TMS5702135DPGEQQ1 is no exception, as it undergoes rigorous testing and validation to meet the stringent quality standards expected in safety-critical systems. With Texas Instruments' reputation for excellence, designers can confidently integrate this MCU into their products, knowing it will perform reliably for years to come.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5432 $60.5432
3+ $49.6765 $149.0295
4+ $48.1241 $192.4964
5+ $46.5717 $232.8585
6+ $45.0193 $270.1158
8+ $40.3621 $322.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess