The 53048-0510 is a 5-circuit CLIK-Mate Housing from Molex, designed for wire-to-board connections. This connector housing is part of the CLIK-Mate series, known for its robust design and secure locking mechanism, making it suitable for applications requiring reliable signal connections in tight spaces.
Applications:
- Consumer electronics (e.g., digital cameras, camcorders, smartphones)
- Automotive applications (e.g., infotainment systems, lighting control)
- Industrial equipment (e.g., robotics, automation systems)
- Medical devices (e.g., diagnostic equipment, patient monitoring systems)
- Data communication equipment (e.g., routers, switches)
Features:
- Compact design: Allows for use in space-constrained applications.
- Positive locking mechanism: Provides a secure connection and prevents accidental disconnections.
- Polarization: Ensures proper mating and prevents incorrect insertion.
- Durable material: Constructed from high-quality materials for long-lasting performance.
- 5 Circuits: Supports multiple signal connections within a small footprint.
Benefits:
- Reliable connection: The positive locking mechanism ensures a secure and stable connection, reducing the risk of signal loss or intermittent failures.
- Space-saving: The compact design allows for integration into smaller devices and systems.
- Easy to use: The polarization feature simplifies the mating process and prevents errors.
- Long-term performance: The durable construction ensures reliable performance over the lifespan of the product.
- Versatile application: Suitable for a wide range of applications, from consumer electronics to industrial equipment.
Additional Details:
The 53048-0510 housing is typically used with CLIK-Mate crimp terminals. It is designed for a specific wire gauge range. Ensure compatibility with the appropriate mating connector and terminals for optimal performance. Refer to the Molex datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and material properties.