EN
  • EN
  • DE

SN74ALVCH16270DGG

Part No SN74ALVCH16270DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 12-BIT TO 24-BIT REGISTERED BUS EXCHANGER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253898-SN74ALVCH16270DGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16270DGG CAD Model

Description

Product Overview: SN74ALVCH16270DGG

The SN74ALVCH16270DGG is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of the most demanding digital systems. This device belongs to the ALVCH family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features:

  • Logic Type: 12-bit to 24-bit universal bus driver
  • Voltage Range: Operates at 2.5V to 3.6V, making it ideal for low-voltage applications
  • Speed: Fast propagation delays and output transition times ensure high-speed data transfer
  • I/O Levels: 5V tolerant inputs and outputs, which are compatible with mixed-voltage system environments
  • Drive Capability: High-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavy loads or multiple devices
  • Package: Comes in a 48-pin TSSOP (DGG) package that allows for efficient space utilization on PCBs
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing component count

Applications:

The SN74ALVCH16270DGG is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Bus interface or signal buffering in servers, routers, and network switches
  • Memory interfacing, including DRAM, SRAM, and ROM
  • Data communication systems
  • Peripheral interfacing in microprocessor or microcontroller-based systems

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74ALVCH16270DGG is subjected to rigorous testing and validation to ensure it meets the industry standards for reliability and performance. It is also supported by Texas Instruments' extensive technical documentation and design resources.

Ordering Information:

To order the SN74ALVCH16270DGG or to obtain more information, please visit the Texas Instruments official website or contact an authorized distributor. Ensure to verify the part number for accuracy before placing an order.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver, CMOS 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56SSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
NXP / Nexperia
56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess