EN
  • EN
  • DE

A3P600L-1FGG144I

Part No A3P600L-1FGG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3L
Package Tray
Product Status Active
Total RAM Bits 110592
Number of I/O 97
Number of Gates 600000
Voltage - Supply 1.14V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1377689-A3P600L-1FGG144I
Ultra Librarian 3D Model Ultra Librarian A3P600L-1FGG144I CAD Model

Description

Microchip Technology's A3P600L-1FGG144I FPGA

Introducing the A3P600L-1FGG144I, a state-of-the-art Field Programmable Gate Array (FPGA) from Microchip Technology's ProASIC3 series. This device is specifically designed to meet the needs of high-performance, low-power applications across a wide range of industries including communications, industrial, medical, defense, and aerospace sectors. With its robust feature set and advanced technology, the A3P600L-1FGG144I is an ideal solution for designers looking for a flexible, reliable, and cost-effective FPGA solution.

The A3P600L-1FGG144I boasts a logic element count of 600,000, providing ample space for complex logic designs and data processing. The FPGA operates on a 1.5V power supply, ensuring low power consumption which is critical for energy-sensitive applications. Its speed grade is -1, indicating a fast performance that can handle a variety of timing-critical tasks efficiently.

This FPGA comes in a fine-pitch 144-pin Grid Array (FGG) package, which is suitable for compact hardware designs where space is at a premium. The package is lead-free (Pb-free), making it compliant with modern environmental standards such as RoHS, and suitable for use in eco-friendly products.

One of the key features of the A3P600L-1FGG144I is its in-system programmability. This allows for the device to be reprogrammed as needed, even after being deployed in the field. This flexibility enables updates, feature enhancements, and bug fixes, extending the product's lifecycle and adaptability to changing requirements. Additionally, the FPGA supports a wide temperature range, operating reliably between -40°C and +85°C, making it robust enough for use in harsh environmental conditions.

Microchip Technology's focus on security is evident in the A3P600L-1FGG144I, which comes with advanced security features. These include a unique device ID, which can be used for device authentication, and design security that prevents unauthorized copying or reverse engineering of the FPGA's configuration.

Overall, the A3P600L-1FGG144I from Microchip Technology is a powerful and versatile FPGA that provides designers with the performance, power efficiency, and security required for today's demanding electronic applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess