EN
  • EN
  • DE

SN74ALVCH16501DGG

Part No SN74ALVCH16501DGG
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description REGISTERED BUS TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Universal Bus Functions
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ALVCH16501
Standard Package 245 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896479-SN74ALVCH16501DGG
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16501DGG CAD Model

Description

The SN74ALVCH16501DGG is a high-performance, universal bus transceiver designed by Texas Instruments. It is part of their advanced low-voltage CMOS (ALVC) range, which is renowned for its high-speed operation while maintaining low power consumption. This particular transceiver is ideal for facilitating bidirectional communication between data buses in a variety of digital applications.

Key Features

  • Wide Bus Compatibility: With its universal bus transceiver capabilities, the SN74ALVCH16501DGG is able to interface with 18-bit data buses, making it versatile for numerous system applications.
  • High-Speed Operation: The device supports data transfer rates that are consistent with high-speed memory and logic operations, ensuring efficient data handling in critical applications.
  • Low-Voltage Operation: Operating at a nominal voltage of 2.5V or 3.3V, the SN74ALVCH16501DGG is optimized for low-voltage systems, reducing power consumption and heat generation.
  • Bus-Hold Data Inputs: The transceiver features bus-hold circuitry on its data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74ALVCH16501DGG simplifies the PCB layout by easing the trace routing for signals traveling between buses.

Applications

The SN74ALVCH16501DGG is suitable for a wide range of applications where data integrity and speed are crucial. It is commonly used in:

  • Data communication systems
  • Networking equipment
  • Servers and high-performance computing
  • Signal bridging between different voltage domains

Package and Quality

Enclosed in a 56-pin TSSOP (DGG) package, the SN74ALVCH16501DGG is designed to occupy minimal board space while providing robust connectivity options. Texas Instruments is committed to high-quality standards, and this product is no exception, meeting or exceeding industry reliability benchmarks.

Conclusion

With its combination of high-speed performance, low power consumption, and versatile interfacing ability, the SN74ALVCH16501DGG from Texas Instruments represents a reliable solution for designers looking to optimize their digital systems' data handling capabilities.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
REPLACED BY SN74GTLPH16612GR 6/2
Lowest to $7.2762
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess