EN
  • EN
  • DE

KM616BV4002J-12

Part No KM616BV4002J-12
Manufacturer Samsung
Catalog SRAM
Description Fast SRAM 4MB 256Kx16 SOJ 3.3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957188-KM616BV4002J-12
Series *
Package Tube
Product Status Obsolete
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 4Mbit
Memory Organization 256K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 12ns
Voltage - Supply 3.3V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 36-SOJ
Ultra Librarian 3D Model Ultra Librarian KM616BV4002J-12 CAD Model

Description

The KM616BV4002J-12 is a high-speed CMOS Static RAM (SRAM) manufactured by Samsung. It is organized as 256K x 16 bits and features a fast access time of 12ns. This SRAM is designed for applications requiring high-speed data access and low power consumption. It is suitable for use in cache memory, buffer memory, and other high-performance memory systems.

Applications

  • Cache memory for high-performance processors
  • Buffer memory for networking equipment
  • Image processing systems
  • Graphics cards
  • Digital signal processing (DSP) applications

Features

  • High-speed access time: 12ns
  • Low power consumption: Active current of 120mA (typical) and Standby current of 20mA (typical)
  • Single 3.3V power supply operation
  • TTL compatible inputs and outputs
  • Fully static operation: No clock or refresh required
  • Three-state outputs
  • Available in a 44-pin SOJ package

Benefits

  • Fast access times enable high-performance system operation.
  • Low power consumption reduces overall system power requirements.
  • Simple interface simplifies system design.
  • High reliability ensures long-term system stability.
  • Wide operating temperature range allows for use in various environments.

Additional Details

The KM616BV4002J-12 utilizes advanced CMOS technology to achieve its high-speed performance and low power consumption. Its fully static operation eliminates the need for complex timing and refresh circuitry, simplifying system design. The device is available in industry-standard packages for easy integration into existing systems.

This SRAM is commonly used in embedded systems requiring fast and reliable memory. The three-state outputs allow for easy memory expansion and shared memory applications. The device is also resistant to latch-up, enhancing its reliability in harsh environments.

The KM616BV4002J-12 is a reliable and efficient memory solution for a wide range of applications. It offers a combination of high speed, low power consumption, and ease of use, making it an ideal choice for demanding memory applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 16MBIT PARALLEL 48VFBGA
Lowest to $53.6351
Lyontek Inc.
2.7V ~ 3.6V Volatile SPI/ QPI 64Mb (8M x 8) SOP-8_150mil SRAM ROHS
Lowest to $1.7463
Cypress Semiconductor Corp
IC SRAM 288KBIT PARALLEL 100TQFP
Need more? Email Us
Samsung
SRAM 512Kx36 Fast SRAM
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess