EN
  • EN
  • DE

SN74ALVC162835DLR

Part No SN74ALVC162835DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 18BIT 56SSOP / Bus XCVR Single 18-CH 3-ST 56-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Universal Bus Driver
Number of Circuits 18-Bit
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 794936-SN74ALVC162835DLR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVC162835
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALVC162835DLR CAD Model

Description

Product Overview: SN74ALVC162835DLR by Texas Instruments

The SN74ALVC162835DLR is a high-speed, low-voltage 18-bit universal bus driver with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SN74ALVC162835DLR is specifically tailored for driving heavy loads with high capacitance, making it an ideal choice for interfacing with memory modules, buses, and other high-density electronic systems.

Key Features:

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Voltage Range: Operates from 1.65 V to 3.6 V
  • Interface Type: Universal Bus Driver with 3-State Outputs
  • Pin Count: 56-Pin SSOP (Shrink Small-Outline Package)
  • Bus Width: 18-Bit
  • Drive Capability: ±24-mA Output Drive at 3.3 V
  • Speed: Fast edge rates and output transition times
  • Compatibility: 5-V Tolerant Inputs and Outputs for interfacing with 5-V logic
  • Package: Tape and Reel packaging for automated assembly

Applications:

The SN74ALVC162835DLR is versatile and can be used in a variety of applications, including:

  • Memory Interfacing
  • Bus Transceivers
  • Data Communication Systems
  • Backplane Driving
  • Microprocessor or Microcontroller Extension

Performance and Quality:

With its robust performance and proven reliability, the SN74ALVC162835DLR is designed to meet the stringent requirements of the electronics industry. Texas Instruments ensures that each device undergoes rigorous testing to guarantee high performance and quality. The ALVC technology also allows for reduced power consumption without sacrificing speed, making it a power-efficient solution for modern electronic applications.

Environmental and Regulatory Compliance:

The SN74ALVC162835DLR is compliant with RoHS (Restriction of Hazardous Substances) and is designed to be environmentally friendly. Texas Instruments is committed to providing products that minimize environmental impact while meeting global regulatory standards.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Texas Instruments website or contact their support for further assistance.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
REGISTERED BUS TRANSCEIVER
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $7.4004
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess