EN
  • EN
  • DE

SNJ54ALS373AFK

Part No SNJ54ALS373AFK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC OCT D TRANSP LATCH 3ST 20LCCC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-LCCC (8.89x8.89)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Package Bulk
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 1mA, 12mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Base Product Number SNJ54
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SNJ54ALS373AFK,TEXTISSNJ54ALS373AFK
Standard Package 1
Win Source Part Number 1009438-SNJ54ALS373AFK
Ultra Librarian 3D Model Ultra Librarian SNJ54ALS373AFK CAD Model

Description

Product Overview: SNJ54ALS373AFK

The SNJ54ALS373AFK is a high-quality octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-power Schottky (ALS) family, which is renowned for its balance between speed and power consumption. The device is specifically engineered to offer a reliable solution for temporary storage of data and features eight latches with 3-state outputs for bus-oriented applications.

Key Features

  • Logic Type: Octal Transparent D-type Latches
  • Output Type: 3-State Outputs
  • Package: The SNJ54ALS373AFK comes in a robust ceramic flat package (FK), providing excellent thermal stability and reliability.
  • Operating Temperature Range: This device is designed to operate over a wide range of temperatures, making it suitable for military and aerospace applications.
  • Logic Level: TTL Compatible
  • Supply Voltage: Typically 5V

Applications

The SNJ54ALS373AFK is versatile and can be used in various applications that require the temporary storage of data. It is particularly useful in systems where the bus needs to be freed for other tasks, or when data must be held stable while being transferred from one part of the system to another. This makes it an excellent choice for:

  • Computer systems and servers
  • Communication systems
  • Data acquisition systems
  • Instrumentation and test equipment
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ALS373AFK is no exception. It is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected from military and aerospace components. With Texas Instruments' reputation for reliability, you can trust this product to perform consistently in the most demanding environments.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess