EN
  • EN
  • DE

SMW7200RJT

Part No SMW7200RJT
Manufacturer TE Connectivity
Catalog Chip Resistor - Surface Mount
Description SMW 7W 200R 5% TAPED  /  200 Ohms ±5% 7W Chip Resistor Nonstandard Wirewound
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr TE Connectivity Passive Product
Series SM
Package Tape & Reel
Resistance 200 Ohms
Tolerance ±5%
Power (Watts) 7W
Composition Wirewound
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 200°C
Package / Case Nonstandard
Dimension 0.906" L x 0.374" W (23.00mm x 9.50mm)
Height - Seated (Max) 0.390" (9.90mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names 8-2176459-0,1712-SMW7200RJTDKR,1712-SMW7200RJTCT,1712-SMW7200RJTTR
Standard Package 300
Win Source Part Number 1104453-SMW7200RJT
Ultra Librarian 3D Model Ultra Librarian SMW7200RJT CAD Model

Description

The SMW7200RJT is a precision resistor manufactured by TE Connectivity. It is designed for applications requiring high accuracy, stability, and reliability. This resistor is commonly used in instrumentation, medical equipment, and other precision circuits.

Applications

  • Instrumentation: Used in multimeters, oscilloscopes, and other test and measurement equipment for accurate readings.
  • Medical Equipment: Employed in patient monitoring systems, diagnostic devices, and other medical applications.
  • Automotive Electronics: Integrated into engine control units (ECUs) and other automotive systems for precise sensor measurements.
  • Industrial Control Systems: Used in process control systems, robotics, and other industrial automation equipment.
  • Aerospace Applications: Utilized in avionics, navigation systems, and other aerospace equipment.

Features

  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR) for accurate performance.
  • High Stability: Designed for long-term stability, ensuring reliable operation over time.
  • Low Noise: Minimizes noise generation, improving signal integrity.
  • Small Size: Available in compact packages, conserving board space.
  • RoHS Compliant: Complies with RoHS environmental regulations, ensuring environmental friendliness.

Benefits

  • Improved Accuracy: High precision ensures accurate measurements and reliable performance.
  • Enhanced Reliability: Stable performance over time reduces the risk of failures and downtime.
  • Reduced Noise: Low noise characteristics improve signal integrity and reduce errors.
  • Simplified System Design: Compact size simplifies integration into various systems.
  • Environmental Compliance: RoHS compliance ensures environmental responsibility.

Additional Details

The SMW7200RJT precision resistor is typically available in surface-mount packages for automated assembly. It is manufactured using thin-film technology, providing excellent precision and stability. The resistor's resistance value, tolerance, and TCR are typically specified in the TE Connectivity datasheet. It's designed to operate over a wide temperature range and offers excellent long-term stability, making it suitable for demanding applications. Consult the official TE Connectivity datasheet for comprehensive technical specifications.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Panasonic
RES SMD 15K OHM 0.1% 1/8W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess