EN
  • EN
  • DE

MAX17047G+T10

Part No MAX17047G+T10
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC 2-WIRE FG W/MODEL GAUGE 10TDF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 10-TDFN-EP (3x3)
Win Source Part Number 208843-MAX17047G+T10
Family Name MAX17047
Introduction Date December 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17047G+T10 CAD Model

Description

The MAX17047G+T10 is a compact, high-precision fuel gauge integrated circuit (IC) developed by Maxim Integrated, designed to provide accurate battery state-of-charge (SOC) information for single-cell lithium-ion (Li+) batteries. This sophisticated IC is an essential component for portable devices where battery life prediction is critical, such as smartphones, tablets, and wireless headphones.

Key Features

  • ModelGauge™ Algorithm: The MAX17047G+T10 incorporates Maxim's proprietary ModelGauge algorithm which eliminates the need for battery characterization for most applications. This advanced algorithm provides automatic compensation for cell aging, temperature, and discharge rate, delivering more accurate SOC readings.
  • Low Quiescent Current: With an ultra-low quiescent current of just 23µA, the MAX17047G+T10 helps to maximize the battery life of the host device, making it an energy-efficient choice for modern electronics.
  • Easy Implementation: The fuel gauge does not require an external sense resistor and integrates smoothly with existing device architectures, simplifying the design and reducing time to market.
  • I2C Interface: Communication with the host system is facilitated through an I2C interface, which allows for easy integration with most microcontrollers and processors.
  • Configurable Alert Function: An alert function can be configured to notify the system when the battery reaches a user-defined threshold, enabling proactive power management.

Applications

The MAX17047G+T10 is versatile and can be used across a wide range of portable electronic devices. Its primary applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headphones and Speakers
  • Handheld Gaming Devices
  • Wearable Technology

Technical Specifications

The device operates over a wide supply voltage range from 2.5V to 5.5V and is available in a tiny, lead-free 10-pin TDFN package. It is designed to connect directly to the battery terminal and can handle battery voltages up to 4.5V. The MAX17047G+T10 is also equipped with a reset function that can be used to initiate a new fuel-gauging cycle.

With its robust feature set and ease of use, the MAX17047G+T10 from Maxim Integrated is a superior solution for battery management in portable devices, ensuring that users have the most accurate information on their device's battery life.

You May Also Be Interested in

Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8834 $55.1838
16+ $6.4684 $103.4944
24+ $6.2663 $150.3912
33+ $6.0641 $200.1153
43+ $5.8620 $252.0660
58+ $5.2556 $304.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess