EN
  • EN
  • DE

SN74ALVC162334DLR

Part No SN74ALVC162334DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel
Logic Type Universal Bus Driver
Number of Circuits 16-Bit
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ALVC162334
Other Names -74ALVC162334DLRG4,296-1511-6,296-1511-1,296-1511-2,-296-1511-1,-296-1511-1,-296-1511-1R,74ALVC162334DLRG4,296-1511-1R,-SN74ALVC162334DLRR,-74ALVC162334DLRG4R,74ALVC162334DLRG4,296-1511-2R,2156-SN74ALVC162334DLR,TEXTISSN74ALVC162334DLR,296-1511-6R
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255996-SN74ALVC162334DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC162334DLR CAD Model

Description

Product Overview: SN74ALVC162334DLR

The SN74ALVC162334DLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This specific device is part of the ALVC (Advanced Low-Voltage CMOS) family, which is known for its low-voltage operation and high-speed interface technology.

The SN74ALVC162334DLR is a 16-bit universal bus driver with 3-state outputs. This component is designed to provide high-capacitive drive while maintaining low power consumption. It operates at a voltage range of 1.65V to 3.6V, which allows for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems.

Key Features:

  • Logic Type: Universal Bus Driver (UBD)
  • Number of Bits: 16-bit wide
  • Output Type: 3-State
  • Voltage Range: 1.65V to 3.6V
  • Maximum Operating Frequency: High-speed data transfer capability
  • Package: Supplied in a 48-pin SSOP (Shrink Small Outline Package)
  • Temperature Range: Specified for operation from -40°C to 85°C

This device features balanced output drive with new high-drive technology, which provides strong signal strengths without increasing power supply current. Its bus-hold data inputs eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing board space requirements.

The SN74ALVC162334DLR is suitable for memory address driving and all general-purpose bus-oriented applications where high data integrity is essential. It is commonly used in telecommunications, computing, and advanced consumer electronics where low-voltage operation and high-speed data transfer are required.

Applications:

  • Memory address driving
  • High-speed data buses
  • Telecommunication systems
  • Computing systems
  • Advanced consumer electronics

With its high-speed performance, low-power consumption, and robust design, the SN74ALVC162334DLR from Texas Instruments is an excellent choice for designers looking to optimize their digital systems for both speed and power efficiency.

You May Also Be Interested in

Texas Instruments
BOUNDARY SCAN REG BUS TRANSCVR
Lowest to $11.6418
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.4864
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Lowest to $2.3284
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 36BIT 114LFBGA / Universal Bus Transceiver 36-Bit 114-BGA MICROSTAR (16x5.5)
Lowest to $6.3465
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TVSOP / Universal Bus Transceiver 18-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56SSOP / Universal Bus Driver 18-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 20BIT 64TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess