Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 160MHz
Max Propagation Delay @ V, Max CL 8.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 4μA
Input Capacitance 4.5pF
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 029706-SN74ACT374DBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ACT374DBR CAD Model

Description

The SN74ACT374DBR is a high-performance, integrated circuit product manufactured by the world-renowned company, Texas Instruments.

  • Series: OCTAL D-Type Flip-Flop
  • Type: 8-bit edge-triggered D-type flip-flop with a direct clear (CLR) input
  • Outputs: 3-state outputs controlled by an output-enable (OE) input
  • Operating Voltage Range: 4.5V to 5.5V
  • Drive Capability: ±24mA @ 5-V supply
  • Maximum tpd: 9.5 ns
  • Package: 20-pin SSOP (DB) package
  • Operating Temperature: -40°C to 85°C
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Lowest to $0.2084
ECAD model for SN74LVC1G175DBVT
Texas Instruments
Dual Positive-Edge-Triggered D-Type Flip-Flop
Need more? Email Us
ECAD model for SN74LVC2G80DCURG4
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Harris Corporation
DUAL J-K FLIP-FLOP / Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CD4027BD
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2873
ECAD model for SN74LVC74ADTG4
Texas Instruments
IC D-TYPE POS TRG SNGL SC70-6
Lowest to $0.3086
ECAD model for 74LVC1G175DCKRG4
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC574PW
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Need more? Email Us
ECAD model for MC10E151FN
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20QSOP
Need more? Email Us
ECAD model for CY74FCT2574CTQCT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0033 $60.1980
140+ $0.8233 $115.2620
215+ $0.7976 $171.4840
295+ $0.7718 $227.6810
380+ $0.7461 $283.5180
505+ $0.6689 $337.7945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,864 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention