EN
  • EN
  • DE

SN74AVC16722DGGR

Part No SN74AVC16722DGGR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 22
Clock Frequency 175MHz
Max Propagation Delay at V, Max CL 2.6ns at 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.4V ~ 3.6V
Current - Quiescent (Iq) 40μA
Input Capacitance 4pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Family Part Number 74AVC16722
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1254122-SN74AVC16722DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AVC16722DGGR CAD Model

Description

The SN74AVC16722DGGR is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital systems. This particular product is a 22-bit bus interface flip-flop with 3-state outputs, making it an ideal choice for applications that require the capture and control of data flow within a system.

Key Features:

  • Technology: Built using the advanced AVC (Advanced Very-Low-Voltage CMOS) logic technology, this device offers optimal power efficiency and speed, which is essential for power-sensitive and high-speed applications.
  • Bit Configuration: The 22-bit configuration allows for wide data paths, making the SN74AVC16722DGGR suitable for interfacing with microprocessors, microcontrollers, and other digital systems that handle large volumes of data.
  • Output Type: The 3-state outputs enable the device to either drive a high or low logical level or to be in a high-impedance state, allowing for bus-oriented applications.
  • Package: Encapsulated in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, the SN74AVC16722DGGR offers a compact footprint while still providing easy integration into various circuit designs.
  • Performance: With a wide operating voltage range and fast propagation delay times, this device delivers reliable performance that is suitable for high-speed data transmission and critical timing applications.
  • Compatibility: The inputs are compatible with 1.8V, 2.5V, and 3.3V logic levels, ensuring that the SN74AVC16722DGGR can be easily integrated into mixed-voltage systems without the need for level shifting.

Applications:

The SN74AVC16722DGGR is versatile and can be used in a variety of applications, including:

  • Data communication equipment
  • Servers and networking hardware
  • Signal processing
  • Industrial control systems
  • Computing peripherals

With its robust design and advanced features, the SN74AVC16722DGGR from Texas Instruments is a reliable choice for designers looking to optimize their digital systems for speed, power efficiency, and data integrity.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2466 $50.9592
29+ $3.4844 $101.0476
45+ $3.3755 $151.8975
62+ $3.2666 $202.5292
80+ $3.1577 $252.6160
106+ $2.8311 $300.0966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess