EN
  • EN
  • DE

MC10E151FN

Part No MC10E151FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.1GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 10E151
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1217079-MC10E151FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10E151FN CAD Model

Description

The MC10E151FN from ON Semiconductor is a high-speed 6-bit D-type flip-flop integrated circuit. It is designed to operate at exceptional speeds while maintaining signal integrity, making it an ideal choice for high-performance digital systems. This component is part of ON Semiconductor's 10E series, which is renowned for its robust and reliable high-speed logic performance.

The MC10E151FN is constructed with ECL (Emitter Coupled Logic) technology, which allows for rapid switching speeds and a significant reduction in power consumption compared to other logic families. With a typical propagation delay of just 1.2 ns and a maximum frequency of 1 GHz, this flip-flop is optimized for applications requiring fast data throughput and precise timing.

Featuring a differential clock input, the MC10E151FN ensures that the timing of the data capture is less susceptible to common-mode noise, which is critical for maintaining data integrity in noisy environments. The device also provides a fully differential data path from the D inputs to the Q outputs, further enhancing its noise immunity and making it suitable for sensitive applications such as telecommunications and data processing systems.

This flip-flop comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint and reliable connections for surface mount technology (SMT) assembly processes. The MC10E151FN operates over a supply voltage range of -4.2 V to -5.5 V, and it is characterized for operation over the full military temperature range of -55°C to +125°C.

With its Master Reset function, the MC10E151FN allows for the synchronous reset of all flip-flops, which is essential for initializing or resetting digital systems during power-up or fault conditions. This feature, combined with its high-speed performance and ECL compatibility, makes the MC10E151FN a versatile and high-quality choice for designers looking to implement reliable and fast logic circuits in their projects.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess