Products specifications

Number of Lines 2
Inductance @ Frequency 25 µH @ 1 kHz
Current Rating (Max) 10A
DC Resistance (DCR) (Max) 14mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 1.058" L x 1.058" W (26.87mm x 26.87mm)
Height (Max) 0.423" (10.74mm)
Case / Package Horizontal, 4 PC Pad
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1530418-CM6296R-253
Ultra Librarian 3D Model Ultra Librarian CM6296R-253 CAD Model

You May Also Be Interested in

Mentech Technology USA Inc.
CMC 60UH 200MA 2LN SMD
Lowest to $0.0710
ECAD model for CM3216A-600
Wurth Electronics Inc
CMC 10UH 2.75A 2LN 10K OHM SMD
Lowest to $7.3127
ECAD model for 744284100
TDK Corporation
CMC 7.5UH 4A 2LN 700OHM SMD
Lowest to $0.7670
ECAD model for LCV70-701-2PL-TL00
Pulse
CMC 330MA 2LN 90 OHM SMD
Lowest to $0.0436
ECAD model for BWCU00201212900M02
Murata Electronics North America
CMC 3.1A 2LN 100 OHM SMD
Lowest to $2.1020
ECAD model for DLW44SM101SK2L
EPCOS (TDK)
CMC 51UH 250MA 2LN SMD AEC-Q200
Lowest to $0.5910
ECAD model for B82789C0513H002
Murata Electronics North America
WINDING TYPE COMMON / Line Common Mode Choke DCR
Lowest to $0.1455
ECAD model for DLW21SZ181XQ2L
Chilisin
CMC 5A 2LN 300 OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00070638301XY0
Pulse
CMC 500MA 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00201212900Y03

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention