Products specifications

Base Product Number 74AC574
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C (TA)
Input Capacitance 4.5 pF
Current - Quiescent (Iq) 4 μA
Voltage - Supply 2V ~ 6V
Current - Output High, Low 24mA, 24mA
Trigger Type Positive Edge
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Clock Frequency 153 MHz
Number of Bits per Element 8
Number of Elements 1
Output Type Tri-State, Non-Inverted
Type D-Type
Function Standard
Part Status Obsolete
Packaging Tube
Series 74AC
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)LogicFlip Flops
Ultra Librarian 3D Model Ultra Librarian SN74AC574PW CAD Model

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL SC70-5
Lowest to $0.2651
ECAD model for SN74AUP1G79DCKT
Texas Instruments
22-BIT FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 22BIT 64TSSOP
Lowest to $4.7562
ECAD model for SN74AVC16722DGGR
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
National Semiconductor (TI)
J-K FLIP-FLOP
Need more? Email Us
ECAD model for 74S112DC
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $2.2261
ECAD model for SN74LVC374AQPWREP
ON Semiconductor
3.3V / 5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset
Need more? Email Us
ECAD model for MC10EP29DTR2G
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-5
Lowest to $0.2933
ECAD model for SN74AUP1G79DBVTG4
Texas Instruments
IC D-TYPE POS TRG SNGL SOT23-6
Need more? Email Us
ECAD model for 74LVC1G175DBVTG4
ON Semiconductor
Octal D-Type Flip-Flops with Clear | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.1106
ECAD model for MM74HC273MTC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention