EN
  • EN
  • DE

CY74FCT2574CTQCT

Part No CY74FCT2574CTQCT
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 250 MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 12mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 200 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SSOP
Package / Case 20-SSOP (0.154", 3.90mm Width)
Base Product Number 74FCT2574
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 581738-CY74FCT2574CTQCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT2574CTQCT CAD Model

Description

Product Overview: CY74FCT2574CTQCT

The CY74FCT2574CTQCT from Texas Instruments is a high-performance, octal flip-flop with 3-state outputs designed to provide essential functionality for digital systems. This integrated circuit (IC) is part of the FCT family, which is known for its fast speed and low power consumption—a perfect choice for interfacing with bus-oriented systems.

Key Features

  • Speed: The device boasts a fast propagation delay, ensuring quick response times suitable for high-speed data transmission and processing applications.
  • Drive Capability: With its robust 3-state outputs, the CY74FCT2574CTQCT can drive bus lines or buffer memory address registers effectively, providing a high degree of flexibility in system design.
  • Low Power Consumption: The IC operates with a reduced power profile, minimizing energy usage and heat generation, which is critical for maintaining the reliability and longevity of electronic systems.
  • Technology: Constructed using advanced CMOS technology, the product offers a balanced performance between speed and power, making it suitable for both battery-powered devices and high-performance machines.
  • Logic Level: It is compatible with TTL input levels, ensuring easy integration into existing digital systems without the need for level shifters.

Applications

The CY74FCT2574CTQCT is versatile and can be used in a variety of digital applications, including:

  • Data communication systems
  • Servers and networking equipment
  • Industrial control systems
  • High-speed data acquisition and processing units
  • Computer systems and peripherals

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CY74FCT2574CTQCT is no exception. It is designed to meet or exceed the stringent standards required by industrial and commercial applications. The device is available in a 20-pin QSOP package, providing a compact solution that is easy to incorporate into a wide range of electronic products.

Conclusion

With its combination of speed, power efficiency, and robust output drive, the CY74FCT2574CTQCT from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their digital systems. Its compatibility with existing logic levels and its small form factor further ensure that this IC can be adopted into various applications with minimal design changes.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8765 $52.5900
140+ $0.7192 $100.6880
220+ $0.6967 $153.2740
300+ $0.6742 $202.2600
385+ $0.6517 $250.9045
515+ $0.5843 $300.9145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess