EN
  • EN
  • DE
  • IT

SN74LVC2G80DCURG4

Part No SN74LVC2G80DCURG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description Dual Positive-Edge-Triggered D-Type Flip-Flop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 5μA
Input Capacitance 3.5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1255662-SN74LVC2G80DCURG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC2G80
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G80DCURG4 CAD Model

Description

Overview of SN74LVC2G80DCURG4

The SN74LVC2G80DCURG4 is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, expertly crafted by Texas Instruments. This state-of-the-art component is designed to operate from a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. The versatility in voltage compatibility ensures that it can be integrated into a wide array of digital systems, from small-scale projects to complex industrial applications.

Key Features

  • Logic Family: The device belongs to the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
  • Configuration: It contains two independent flip-flops with individual data, clock, and reset inputs, providing flexibility in application design.
  • Output Drive Capability: The SN74LVC2G80DCURG4 can source or sink up to 24mA at the output, offering robust drive capabilities for connected loads.
  • Schmitt-Trigger Action: The clock inputs exhibit Schmitt-trigger action, which allows the flip-flop to tolerate slower input rise and fall times, enhancing noise immunity and improving performance in environments with switching noise.
  • Edge-Triggered Design: The device operates on the positive edge of the clock signal, ensuring precise timing and synchronization within digital circuits.

Applications

This dual D-type flip-flop is an excellent choice for a multitude of applications that require reliable data storage or signal synchronization. It is commonly used in:

  • Data storage and transfer systems
  • Shift registers
  • Counters and dividers
  • Control registers
  • System clocks

Package and Quality

The SN74LVC2G80DCURG4 comes in an ultra-small 8-pin VSSOP (DCU) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this component meets the highest standards of reliability and performance. Furthermore, the device is characterized for operation from -40°C to 85°C, providing robust performance across a wide temperature range.

In conclusion, the SN74LVC2G80DCURG4 from Texas Instruments is a versatile and reliable flip-flop that delivers high performance for a variety of digital applications. Its low-power operation, combined with its robust feature set, makes it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
NXP / Nexperia
Lowest to $0.2703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess