EN
  • EN
  • DE

74LVC1G175DCKRG4

Part No 74LVC1G175DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Max Frequency 175MHz
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 3pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 6-TSSOP, SC-88, SOT-363
Win Source Part Number 1009238-74LVC1G175DCKRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G175DCKRG4 CAD Model

Description

Overview of Texas Instruments 74LVC1G175DCKRG4

The Texas Instruments 74LVC1G175DCKRG4 is a high-performance, single D-type flip-flop with asynchronous clear function, belonging to the 74LVC family of low-voltage CMOS logic integrated circuits. This device is designed for use in applications requiring a single bit of memory storage or for other functions that require the use of a flip-flop, such as frequency division and state storage.

Key Features

  • Wide Supply Voltage Range: The 74LVC1G175DCKRG4 operates with a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Speed: With a maximum propagation delay of only a few nanoseconds, this flip-flop is capable of high-speed operation, making it ideal for high-frequency applications.
  • Low Power Consumption: The device is designed for low power consumption, with a typical ICC of only 10 μA, even at high speeds, which is beneficial for battery-powered and power-sensitive applications.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5.5V, regardless of the operating voltage, providing interface flexibility with higher voltage systems.
  • ESD Protection: The 74LVC1G175DCKRG4 includes input and output protection against electrostatic discharge, ensuring reliability and longevity in harsh environments.
  • Compact Packaging: The device comes in a small 6-pin SC70 package, which is ideal for space-constrained applications.

Applications

The versatility of the 74LVC1G175DCKRG4 allows it to be used in a wide range of applications, including:

  • Memory registers and latches
  • Control and state machine logic
  • Frequency dividers
  • Data storage and transfer systems
  • Portable and battery-powered electronics
  • Microprocessor and microcontroller interface

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the 74LVC1G175DCKRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for industrial, commercial, and consumer applications.

In summary, the Texas Instruments 74LVC1G175DCKRG4 is a robust, versatile, and efficient solution for a variety of digital logic applications, providing designers with a reliable component that can easily integrate into multiple system designs.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2755 $50.9675
445+ $0.2261 $100.6145
685+ $0.2190 $150.0150
945+ $0.2120 $200.3400
1,225+ $0.2049 $251.0025
1,635+ $0.1837 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess