EN
  • EN
  • DE

SN74ACT241DBRG4

Part No SN74ACT241DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253317-SN74ACT241DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT241DBRG4 CAD Model

Description

SN74ACT241DBRG4 Octal Buffer/Line Driver with 3-State Outputs

The SN74ACT241DBRG4 is a high-performance, octal buffer and line driver designed to provide bidirectional drive current for bus-oriented microprocessor and digital communications systems. Manufactured by Texas Instruments, this integrated circuit is part of the SN74ACT series, which is known for its robustness and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Functional Flexibility: The SN74ACT241DBRG4 features eight non-inverting buffers/line drivers with 3-state outputs, which can be used independently or tied together for wider width applications.
  • Advanced Design: This device uses an advanced BiCMOS technology that minimizes power consumption while providing high-speed operation.
  • Power Off Disables Outputs: The 3-state outputs are designed to be in the high-impedance state when VCC is at 0V, which prevents the outputs from affecting the bus when the device is powered off.
  • Drive Capability: The SN74ACT241DBRG4 can deliver a high drive current, which is ideal for driving heavy loads or for use in high-capacitance situations.
  • Wide Operating Range: It is designed to operate from a wide range of supply voltages from 4.5V to 5.5V, which makes it suitable for interfacing with both 5V and 3.3V logic levels.

Applications

The device's features make it suitable for a variety of applications, including:

  • Bus-oriented systems
  • Memory drivers
  • Buffer memory address registers
  • Data transmission systems

Package and Quality

The SN74ACT241DBRG4 comes in a DBRG4 package, which is a 20-pin SSOP (Shrink Small Outline Package) that offers a reduced footprint compared to standard SSOP packages. This makes it an excellent choice for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is RoHS compliant, adhering to environmental regulations.

Conclusion

With its combination of high-speed operation, low power consumption, and robust drive capabilities, the SN74ACT241DBRG4 from Texas Instruments is an excellent choice for designers who require a reliable and efficient octal buffer/line driver. Whether used in complex microprocessor systems or simple digital interfaces, this integrated circuit delivers performance and quality that engineers can trust.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess