EN
  • EN
  • DE

MAX806061721

Part No MAX806061721
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706558-MAX806061721
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX806061721 CAD Model

Description

Introducing the MAX806061721 from Maxim Integrated

The MAX806061721 is a cutting-edge, high-performance product from Maxim Integrated, designed to cater to the demanding needs of modern electronic applications. This device is a testament to Maxim Integrated's commitment to providing innovative solutions that combine efficiency, reliability, and versatility.

Key Features

  • High Efficiency: The MAX806061721 is engineered to deliver exceptional energy efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce power consumption.
  • Compact Design: Maxim Integrated has designed this product with a compact form factor, making it an ideal choice for space-constrained applications without compromising on performance.
  • Robust Performance: Built to operate under challenging conditions, the MAX806061721 maintains its performance, ensuring reliability and longevity of the end product.
  • Advanced Technology: Incorporating the latest technological advancements, this device offers superior functionality that meets the evolving requirements of modern electronic systems.

Applications

The versatility of the MAX806061721 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Portable and wearable devices
  • Medical equipment
  • Industrial control systems
  • Automotive modules
  • Energy management systems

Quality and Reliability

Maxim Integrated ensures that the MAX806061721 meets the highest standards of quality and reliability. Each device undergoes rigorous testing and quality control processes to guarantee that it performs to specifications under various conditions.

Technical Support and Resources

Customers can access comprehensive technical support for the MAX806061721, including detailed datasheets, application notes, and design resources. Maxim Integrated's dedicated support team is available to assist with any technical queries or design challenges, ensuring a smooth integration of the product into the customer's application.

In summary, the MAX806061721 from Maxim Integrated is a high-quality, versatile, and reliable solution that is ideal for a multitude of electronic applications, reflecting the company's dedication to innovation and excellence in the field of integrated circuits and semiconductor technology.

You May Also Be Interested in

Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess