EN
  • EN
  • DE

MAX1808EUB+T

Part No MAX1808EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MICROPOWER ADJUSTABLE OVERVOLTAG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Applications Overvoltage Protection Controller, Notebook Display, Power Supplies
Current - Supply 21µA
Voltage - Supply 2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX1808
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702220-MAX1808EUB+T
Ultra Librarian 3D Model Ultra Librarian MAX1808EUB+T CAD Model

Description

Maxim Integrated MAX1808EUB+T: A High-Efficiency Power Solution

The MAX1808EUB+T from Maxim Integrated is a compact, high-efficiency, step-down DC-DC converter designed to deliver a reliable power solution for a wide range of applications. This versatile component is capable of converting higher voltage inputs to lower voltage outputs with minimal power loss, making it an ideal choice for battery-powered devices, portable electronics, and other space-constrained applications.

The MAX1808EUB+T operates over a broad input voltage range of 2.6V to 5.5V, making it compatible with a variety of power sources, from single-cell lithium-ion batteries to 5V supply rails. It is capable of delivering up to 600mA of continuous output current, ensuring sufficient power for demanding applications. The output voltage is adjustable from 0.8V to VIN, providing designers with the flexibility to tailor the power supply to their specific needs.

Featuring a high switching frequency of up to 1.2MHz, the MAX1808EUB+T allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end product. This high-frequency operation also enables fast transient response, ensuring stable operation during sudden load changes.

Efficiency is a key attribute of the MAX1808EUB+T, with its low quiescent current and pulse-frequency modulation (PFM) mode, which reduces power consumption at light loads. This makes it an excellent choice for battery-powered applications where extending battery life is critical. Additionally, the device offers a low-dropout operation, which is particularly beneficial during battery end-of-life scenarios where maintaining output regulation with a declining input supply is crucial.

The MAX1808EUB+T features a range of protective functions, including over-temperature protection, over-current protection, and under-voltage lockout, ensuring safe and reliable operation under various conditions. It is available in a small, 10-pin µMAX package, which is not only space-saving but also offers excellent thermal performance.

In summary, the MAX1808EUB+T from Maxim Integrated is a high-performance, efficient, and versatile DC-DC converter that meets the needs of modern electronic devices, combining small size with powerful features to deliver a top-notch power management solution.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 288 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess