EN
  • EN
  • DE

CD74HC365M96

Part No CD74HC365M96
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1160246-CD74HC365M96
Manufacturer Homepage www.ti.com
Family Name CD74HC365
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC365M96 CAD Model

Description

Product Overview: CD74HC365M96

The CD74HC365M96 is a high-quality integrated circuit from Texas Instruments, renowned for its performance and reliability in various electronic applications. This device belongs to the 74HC family, which is well-known for its high-speed CMOS logic characteristics. The CD74HC365M96 is particularly designed to meet the increasing demands of sophisticated electronic systems, providing a perfect blend of power efficiency and functionality.

Key Features

  • Logic Type: Hex Non-Inverting Buffer/Line Driver with 3-State Outputs
  • Voltage Range: Operates at a wide voltage range from 2V to 6V, making it versatile for various applications.
  • Drive Capability: Capable of driving 15 LSTTL loads, which ensures strong signal transmission and enhances signal integrity.
  • High-Speed Performance: Possesses typical propagation delays of 13ns, providing swift logical operations necessary for high-speed circuits.
  • Temperature Range: Functional across a broad temperature range, from -55°C to 125°C, ensuring reliability under extreme conditions.
  • Packaging: Available in a 16-pin SOIC package, which is suitable for surface mounting and saves valuable board space.

Applications

The CD74HC365M96 is adept at serving a multitude of applications, including but not limited to:

  • Data bus buffering
  • Signal gating
  • Driving bus lines in memory address driving
  • Input/output port expansion

Quality and Standards

Adhering to Texas Instruments' commitment to excellence, the CD74HC365M96 is manufactured to the highest quality standards. It meets or exceeds industry standards for high-speed CMOS devices, ensuring that it delivers consistent performance and is compatible with other logic families when used within the recommended voltage range.

Environmental Compliance

The CD74HC365M96 is designed with environmental considerations in mind. It is RoHS compliant, reducing the environmental impact by restricting the use of certain hazardous substances in its manufacturing process. This compliance ensures that the product is suitable for use in a wide range of markets and adheres to global environmental regulations.

In summary, the CD74HC365M96 from Texas Instruments is a versatile, high-performance component that excels in a variety of electronic applications. Its robust design, combined with high-speed operation and power efficiency, makes it an ideal choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVERT 5.5V 48-SSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8298 $54.8940
70+ $1.5014 $105.0980
105+ $1.4544 $152.7120
145+ $1.4075 $204.0875
185+ $1.3606 $251.7110
250+ $1.2199 $304.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess