The ON Semiconductor MC74LVX32DTR2G is a high-performance, low-voltage CMOS logic quad two-input OR gate. This device is designed to operate with a power supply range of 2.7V to 3.6V, making it particularly suitable for battery-powered and low-power applications. The MC74LVX32DTR2G is part of ON Semiconductor’s LVX series, which is renowned for its low noise, robust I/O tolerance, and high-speed operation.
Key Features
- Logic Type: OR Gate
- Number of Circuits: Four
- Number of Inputs: Two per gate
- Supply Voltage (VCC): 2.7V to 3.6V
- Output Current: ±4 mA
- Operating Temperature Range: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
- Propagation Delay Time: Fast propagation delay times
Applications
The MC74LVX32DTR2G is designed for use in a wide range of applications, including:
- Portable and battery-powered electronics
- Computing and data storage systems
- Telecommunications equipment
- Networking hardware
- Signal processing
Product Advantages
The ON Semiconductor MC74LVX32DTR2G offers several advantages for designers looking for a reliable and efficient OR gate solution:
- Its low-voltage operation helps to conserve power in portable devices.
- The device is characterized for operation from -55°C to +125°C, ensuring reliability across a broad range of environmental conditions.
- The MC74LVX32DTR2G features a 5V tolerant input, which allows for interface flexibility with mixed-voltage systems.
- ON Semiconductor's commitment to quality means that the MC74LVX32DTR2G is manufactured to high standards, ensuring dependable performance.
Overall, the MC74LVX32DTR2G from ON Semiconductor is an excellent choice for designers who need a compact, high-speed OR gate with low power consumption and high reliability.