EN
  • EN
  • DE

SN74ACT2226DW

Part No SN74ACT2226DW
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description DUAL 64 × 1, DUAL 256 × 1 CLOCKED FIRST-IN, FIRST-OUT MEMORIES | IC DUAL 64X1 FIFO MEM 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Memory Size 128 (64 x 1 x 2)
Function Synchronous
Data Rate 22MHz
Access Time 20ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74ACT2226
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253304-SN74ACT2226DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT2226DW CAD Model

Description

Overview of SN74ACT2226DW

The SN74ACT2226DW is a high-performance, dual 4-bit binary counter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the SN74ACT series, which is known for its advanced circuitry that operates with high speed and low power consumption. The SN74ACT2226DW is particularly suitable for a wide range of counting applications in digital systems where reliability and efficiency are crucial.

Key Features

  • High-Speed Operation: The SN74ACT2226DW is capable of fast counting, making it ideal for high-speed computing and processing tasks.
  • Low Power Consumption: This IC utilizes advanced CMOS technology, which significantly reduces power consumption without sacrificing performance.
  • Dual 4-Bit Counters: It consists of two independent 4-bit binary counters, providing versatility in handling multiple counting operations simultaneously.
  • Multiple Counting Modes: The device supports various counting modes, including up, down, and up/down counting, offering flexibility for different applications.
  • Wide Operating Voltage Range: The SN74ACT2226DW operates over a broad voltage range, accommodating various system requirements.
  • Clear Function: Each counter has a clear function, enabling the user to reset the count to zero quickly.

Applications

The SN74ACT2226DW is commonly used in digital systems that require precise counting, such as:

  • Industrial control systems
  • Frequency dividers
  • Timers and clocks
  • Programmable logic controllers (PLCs)
  • Computer systems

Package and Quality

The SN74ACT2226DW comes in a 24-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint for space-constrained applications. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception. It is designed to meet or exceed the rigorous demands of the industrial and commercial markets.

With its combination of speed, power efficiency, and functional versatility, the SN74ACT2226DW from Texas Instruments stands out as a top choice for designers looking to incorporate reliable counting solutions into their digital systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,822 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess