EN
  • EN
  • DE

SN74ALVC7813-25DL

Part No SN74ALVC7813-25DL
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 64X18 SYNC FIFO MEM 56-SSOP / FIFO Mem Sync Dual Width Uni-Dir 64 x 18 56-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Tube
Part Status Obsolete(EOL)
Memory Size 1.125K (64 x 18)
Function Synchronous
Data Rate 40MHz
Access Time 15ns
Operating Supply Voltage 3 V ~ 3.6 V
Maximum Supply Current 40μA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 794938-SN74ALVC7813-25DL
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALVC7813
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ALVC7813-25DL CAD Model

Description

Product Overview: SN74ALVC7813-25DL

The SN74ALVC7813-25DL is a high-performance, low-voltage CMOS device from Texas Instruments, designed to meet the needs of high-speed data communication and computing applications. This integrated circuit is part of the ALVC family, which is known for its low power consumption and high data throughput capabilities.

Key Features

  • Advanced CMOS Technology: Utilizes advanced CMOS technology to provide high-speed operation while maintaining low power dissipation.
  • Low Voltage Operation: Designed for a supply voltage range of 2.3V to 3.6V, making it suitable for battery-operated and portable devices.
  • High Data Bandwidth: Capable of supporting high data rates, which is essential for modern digital communication systems.
  • Robust ESD Protection: Features built-in electrostatic discharge (ESD) protection to enhance durability and reliability in harsh environments.
  • Flexible Packaging: Available in a 56-pin SSOP (Shrink Small Outline Package) that is compatible with standard PCB layouts and provides a compact footprint.

Applications

The SN74ALVC7813-25DL is versatile and can be used in a variety of applications, including:

  • High-speed data processing
  • Telecommunications
  • Networking equipment
  • Portable electronics
  • Computing peripherals

Performance and Quality

As with all Texas Instruments components, the SN74ALVC7813-25DL is manufactured to the highest quality standards. It undergoes rigorous testing to ensure performance and reliability in a range of conditions. This product is also supported by Texas Instruments' comprehensive technical documentation and customer support services, ensuring that designers can integrate this component into their systems with confidence.

Ordering Information

The SN74ALVC7813-25DL is available for order from Texas Instruments and authorized distributors. When ordering, ensure that the part number is correctly specified to include the appropriate package type and temperature range to meet the requirements of your specific application.

You May Also Be Interested in

Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Texas Instruments
64 x 18 STROBED FIRST-IN, FIRST-OUT MEMORY | IC STROBED FIFO 64X18 56-SSOP
Need more? Email Us
Texas Instruments
256 × 18 LOW-POWER FIRST-IN, FIRST-OUT MEMORY | IC MEMORY FIFO 256X18 56-SSOP
Need more? Email Us
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
IDT, Integrated Device Technology Inc
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9 | IC FIFO ASYNCH 1KX9 12NS 28SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess