EN
  • EN
  • DE

UCC38503DWTR

Part No UCC38503DWTR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTR AVERAGE 100KHZ 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150 µA
Voltage - Supply 9.7V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number UCC38503
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901762-UCC38503DWTR
Ultra Librarian 3D Model Ultra Librarian UCC38503DWTR CAD Model

Description

The UCC38503DWTR is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to cater to the needs of modern electronic systems requiring efficient and reliable power supply solutions. This versatile component is well-suited for a range of applications, including but not limited to, switch-mode power supplies, power converters, and power management modules.

Key Features

  • Voltage Control: The UCC38503DWTR offers precise voltage regulation, ensuring stable operation of the power system it is integrated with.
  • Advanced Switching: Equipped with advanced switching capabilities, this IC helps in reducing power loss and improving the efficiency of the power supply system.
  • Protection Mechanisms: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage caused by abnormal operating conditions.
  • Flexibility: The IC's flexible design allows it to be used in a variety of circuit topologies, making it a versatile choice for designers.
  • Power Saving: With its power-saving features, the UCC38503DWTR can help reduce the overall energy consumption of the system, contributing to more environmentally friendly electronic designs.

Product Specifications

  • Package: Surface-mounted, 20-pin TSSOP (Thin Shrink Small Outline Package)
  • Temperature Range: Operational over an industrial temperature range, ensuring reliability in various environments.
  • Switching Frequency: The IC supports a range of switching frequencies, allowing for optimization based on specific application requirements.

Applications

The UCC38503DWTR is ideal for use in a number of applications, including:

  • AC/DC power supplies
  • Isolated and non-isolated DC/DC converters
  • Power adapters for consumer electronics
  • Telecommunications equipment
  • Industrial power systems

In conclusion, the UCC38503DWTR from Texas Instruments is a robust, flexible, and efficient solution for advanced power management requirements in a wide array of electronic devices and systems. Its combination of performance, protection, and power-saving characteristics makes it a valuable component for any power-sensitive application.

You May Also Be Interested in

NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9772 $54.8860
12+ $9.0070 $108.0840
18+ $8.7255 $157.0590
24+ $8.4440 $202.6560
31+ $8.1626 $253.0406
41+ $7.3182 $300.0462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess