EN
  • EN
  • DE

AM1806BZCEA3

Part No AM1806BZCEA3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C to 105°C (TJ)
Security Package / Case 361-LFBGA
Case / Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 1016514-AM1806BZCEA3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM1806BZCEA3 CAD Model

Description

The AM1806BZCEA3 is a high-performance microprocessor from Texas Instruments, designed to meet the needs of a wide range of industrial applications. This advanced system-on-chip (SoC) integrates a powerful ARM9 core with a rich set of peripherals and connectivity options, making it an ideal solution for applications requiring complex processing and control capabilities.

Key Features

  • ARM926EJ-S Core: At the heart of the AM1806BZCEA3 lies the ARM926EJ-S core, which operates at speeds up to 456 MHz, providing a balance of performance and power efficiency.
  • Memory Support: The device comes with a variety of memory interfaces, including support for DDR2, mDDR, and NAND Flash, allowing for flexible design choices to meet specific application requirements.
  • Enhanced Connectivity: The AM1806BZCEA3 boasts an extensive range of connectivity options, including USB 2.0 with PHY, Ethernet MAC, CAN, SPI, I2C, and UART ports, facilitating easy integration into existing systems and networks.
  • Rich Peripheral Set: With an array of on-chip peripherals, such as an LCD controller, touchscreen interface, and multiple ADCs, this processor is well-equipped to handle complex user interfaces and sensor inputs.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the AM1806BZCEA3 features multiple power-saving modes to reduce overall energy consumption without compromising performance.
  • Robust Security: Security features include a secure boot loader, encryption modules, and a random number generator, providing the necessary tools to protect sensitive data and ensure secure operations.

Applications

The versatility of the AM1806BZCEA3 makes it suitable for a broad range of applications, such as industrial control, human-machine interfaces (HMIs), medical devices, point-of-sale systems, and networked communication devices. Its robust design and comprehensive feature set ensure reliability and longevity in demanding environments.

Support and Resources

Texas Instruments provides extensive support for the AM1806BZCEA3, including detailed documentation, development tools, and software libraries to accelerate the design process and bring products to market faster. A dedicated community and technical support team are also available to assist with any questions or challenges that may arise during development.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess