EN
  • EN
  • DE

SN74ACT2227DW

Part No SN74ACT2227DW
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC DUAL 64X1 FIFO MEM 28-SOIC / FIFO Mem Sync Quad Uni-Dir 64 x 1 x 2 28-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Memory Size 128 (64 x 1 x 2)
Function Synchronous
Data Rate 60MHz
Access Time 9ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 794880-SN74ACT2227DW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ACT2227
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ACT2227DW CAD Model

Description

The SN74ACT2227DW from Texas Instruments is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. This integrated circuit is part of the ACT family, which is characterized by its advanced CMOS technology offering both high speed and low power consumption.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-State Outputs
  • Number of Channels: 8
  • Supply Voltage: Operates from 4.5 V to 5.5 V
  • Output Current: ±24 mA at 5 V
  • Package: 24-Pin SOIC
  • Temperature Range: -40°C to 85°C

Performance Advantages

The SN74ACT2227DW is built to deliver exceptional performance with high drive capability. The device's octal buffers and line drivers are designed to have the ability to drive heavily loaded outputs without a significant reduction in speed, making it an ideal choice for driving bus lines in computing and telecommunication systems.

Applications

With its robust design and wide operating temperature range, the SN74ACT2227DW is suitable for a variety of demanding applications:

  • Memory Address Drivers
  • Data Transmission Systems
  • Bus Transceivers
  • Input/Output Port Drivers
  • Backplane Driving

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ACT2227DW is no exception. This device is rigorously tested to ensure it meets TI's stringent standards for performance and durability, providing designers with confidence in their system designs.

Ordering Information

The SN74ACT2227DW is available in a 24-pin SOIC package and can be ordered using its complete part number. For detailed ordering and shipping information, please refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess