EN
  • EN
  • DE

SN74ABT3614-20PCB

Part No SN74ABT3614-20PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SNC FIFO MEM 64X36X2 120HLQFP / FIFO Mem Sync Dual Bi-Dir 64 x 36 x 2 120-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tray
Part Status Obsolete(EOL)
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 130mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 120-LQFP Exposed Pad
Manufacturer Package 120-HLQFP (14x14)
Win Source Part Number 794863-SN74ABT3614-20PCB
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name SN74ABT3614
Introduction Date January 15, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74ABT3614-20PCB CAD Model

Description

The SN74ABT3614-20PCB is a high-performance integrated circuit (IC) from Texas Instruments, designed to meet the demanding needs of complex digital systems. As part of the ABT family, this device offers a blend of speed and power efficiency, making it suitable for a wide range of applications in computing, telecommunication, and industrial markets.

Key Features and Benefits

  • High-Speed Operation: The SN74ABT3614-20PCB is capable of operating at clock frequencies up to 20MHz, providing the speed needed for high-performance data processing tasks.
  • Low Power Dissipation: Designed with power efficiency in mind, this IC has a typical low power dissipation, minimizing energy consumption in your designs.
  • Advanced BiCMOS Technology: Utilizing BiCMOS technology, it combines the high speed of bipolar transistors with the low power consumption of CMOS technology, offering an optimal balance for various applications.
  • Wide Operating Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Robust Electrical Characteristics: It features strong drive capabilities and excellent output stability, providing reliable interfacing with other components in a system.

Applications

The SN74ABT3614-20PCB is versatile and can be used in a variety of applications, including:

  • Data communication infrastructure
  • High-speed data acquisition systems
  • Complex computing systems
  • Industrial control and automation

Product Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Operating Temperature Range -40°C to +85°C
Package Type PCB
Mounting Type Through Hole

For engineers and designers looking for a reliable and efficient solution for their digital systems, the SN74ABT3614-20PCB from Texas Instruments is an excellent choice that combines performance, power efficiency, and durability.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess