EN
  • EN
  • DE

IDT72125L25TP

Part No IDT72125L25TP
Manufacturer IDT, Integrated Device Technology Inc
Catalog Logic - FIFOs Memory
Description CMOS PARALLEL-TO-SERIAL FIFO 256 x 16, 512 x 16, 1024 x 16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer IDT, Integrated Device Technology Inc
Win Source Part Number 1184689-IDT72125L25TP
Manufacturer Homepage www.idt.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT72125L25TP CAD Model

Description

The IDT72125L25TP is a high-speed CMOS SyncBiFIFO™ (Synchronous Bidirectional FIFO) manufactured by IDT (Integrated Device Technology). It is designed to provide bidirectional, simultaneous, and asynchronous data transfer between two independent systems. This FIFO is optimized for applications that require high bandwidth, low latency, and efficient data buffering in systems operating at different clock speeds or with varying data rates. It is particularly useful in networking, telecommunications, and high-performance computing environments.

Applications

  • Networking: Data buffering in routers, switches, and network interface cards (NICs).
  • Telecommunications: Buffering and synchronization of data in communication systems.
  • High-Performance Computing: Data transfer between processors and memory systems.
  • Video Processing: Frame buffering and data synchronization in video systems.
  • Data Acquisition: Buffering data from sensors and data acquisition systems.

Features

  • Synchronous Operation: Uses a single clock for both read and write operations.
  • Bidirectional Data Flow: Supports simultaneous data transfer in both directions.
  • High-Speed Performance: Supports data transfer rates up to 40 MHz (depending on the specific grade).
  • 2048 x 9 Bit Memory Array: Provides a data storage capacity of 2048 words, each 9 bits wide.
  • Empty, Full, and Half-Full Flags: Simplifies FIFO status monitoring and control.
  • Programmable Flags: Allows customization of flag thresholds for specific application requirements.

Benefits

  • Improved System Performance: Enables high-speed data transfer and efficient buffering, enhancing overall system performance.
  • Simplified System Design: Synchronous operation simplifies timing and control logic.
  • Increased Data Integrity: FIFO architecture ensures data is read in the same order it was written, maintaining data integrity.
  • Enhanced Flexibility: Bidirectional capability and programmable flags provide flexibility for various application requirements.
  • Reduced System Cost: Integrated features minimize the need for external logic, reducing component count and cost.

Additional Details

The IDT72125L25TP operates from a single 5V power supply. It is available in various packages, including DIP and PLCC. Key specifications include a maximum access time of 25ns and a typical power dissipation of a few hundred milliwatts. The device's synchronous nature makes it suitable for interfacing with microprocessors, microcontrollers, and other digital devices. It is designed to operate over the commercial temperature range (0°C to +70°C).

You May Also Be Interested in

Texas Instruments
64 x 18 STROBED FIRST-IN, FIRST-OUT MEMORY | IC STROBED FIFO 64X18 56-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
Texas Instruments
512 × 18 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLKD BI-DIR FIFO MEM 80-LQFP
Lowest to $28.5204
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess