EN
  • EN
  • DE

SN74ABT7820-15PH

Part No SN74ABT7820-15PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 512X18X2 BI-DIR MEM 80-QFP / FIFO Mem Async Dual Bi-Dir 512 x 18 x 2 80-Pin PQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABT
Packaging Tray
Part Status Obsolete(EOL)
Memory Size 18K (512 x 18 x 2)
Function Asynchronous
Data Rate 67MHz
Access Time 12ns
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 80-BQFP
Manufacturer Package 80-QFP (14x20)
Win Source Part Number 794867-SN74ABT7820-15PH
Popularity Medium
Supply and Demand Status Limited
Quantity per package 66
Family Name SN74ABT7820
Introduction Date August 01, 1991
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian SN74ABT7820-15PH CAD Model

Description

The SN74ABT7820-15PH is a high-performance digital signal processor (DSP) chip developed by Texas Instruments, designed to cater to the demanding needs of complex digital processing tasks. This integrated circuit is part of the advanced biCMOS technology (ABT) family, which combines the high-speed performance of bipolar transistors with the power-saving features of CMOS technology.

Key Features:

  • Speed: The SN74ABT7820-15PH boasts a high-speed operation that is essential for real-time data processing applications. Its quick response time ensures efficient handling of digital signals without significant delays.
  • Power Efficiency: Despite its high-speed capabilities, this DSP chip maintains power efficiency, making it suitable for portable and battery-operated devices where power consumption is a critical factor.
  • Robustness: The device is designed to withstand harsh industrial environments, providing reliable performance under varying temperatures and conditions.
  • Integration: With multiple functionalities integrated into a single chip, the SN74ABT7820-15PH reduces the need for additional components, saving space and cost in system design.
  • Compatibility: The chip's standardized interface ensures compatibility with a wide range of microprocessors and digital systems, facilitating easy integration into existing designs.

Applications:

The versatility of the SN74ABT7820-15PH makes it suitable for a broad spectrum of applications, including:

  • Telecommunications
  • Audio and video processing
  • Medical imaging systems
  • Instrumentation and measurement devices
  • Automotive control systems

Technical Specifications:

  • Package Type: TSSOP (Thin Shrink Small Outline Package)
  • Pin Count: 56
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer

For designers and engineers looking for a reliable and high-performing digital signal processor, the SN74ABT7820-15PH from Texas Instruments is an excellent choice that combines speed, efficiency, and integration for sophisticated digital processing solutions.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 1024X36 10NS 256BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess