The SN74ABT16501DLR is a high-performance, integrated circuit product developed and manufactured by Texas Instruments, a globally recognized leader in semiconductor technology.
- Type: 18-bit universal bus transceiver that comes with 3-state outputs
- Power-Supply Rails: designed with two separate power-supply rails, which are designed for 3.3-V VCC operation, with 5-V tolerant inputs.
- Design: designed specifically to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.
- Configuration: distributed VCC and GND configuration to minimize high-speed switching noise.
- Features: backplane drive and clamp diodes to limit line noise.
- Functionality: D-type flip-flop and control-structure that allows data to flow in both directions.
- Data Flow: bi-directional data flow is controlled by output-enable (OE), latch-enable (LE), and clock (CLK) inputs.
- Bus-Hold Circuitry: bus-hold circuitry, eliminating the need for external pullup or pulldown resistors.
- Operation: characterized for operation from -40°C to 85°C
- Package: available in a small-outline package