EN
  • EN
  • DE

1103278-1

Part No 1103278-1
Manufacturer TE Connectivity
Catalog Heavy Duty Connector Inserts, Modules
Description MODULE MALE 17POS CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Module without Contacts
Gender Male
Number of Positions 17
Termination Style Crimp
Voltage Rating 250V
Current Rating (Amps) 10A
Contact Type HN.D
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1633870-1103278-1
Ultra Librarian 3D Model Ultra Librarian 1103278-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
INSERT FEMALE 6POS+1GND SCREW
Need more? Email Us
TE Connectivity
INSERT MALE 4POS+1GND SCREW
Need more? Email Us
HARTING
INSERT FEMALE 1POS CRIMP
Need more? Email Us
TE Connectivity
INSERT MALE 7POS+1GND CRIMP
Need more? Email Us
TE Connectivity
HVS-HV.2.STI.C
Need more? Email Us
HARTING
INSERT FEMALE 6P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT MALE 24POS PUSH IN
Need more? Email Us
TE Connectivity
HQ-002-PM
Need more? Email Us
TE Connectivity
HVS-S20DF.25.BU.C
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess